EN
  • EN
  • DE

SN74AS131A

Part No SN74AS131A
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-LINE TO 8-LINE DECODER/DEMULTIPLEXER WITH ADDRESS REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253965-SN74AS131A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS131A CAD Model

Description

The SN74AS131A from Texas Instruments is a high-performance Advanced Schottky TTL (ASTTL) decade counter designed for use in high-speed and energy-efficient digital systems. This integrated circuit provides a reliable and efficient solution for counting applications, with a direct clear function and a high-speed synchronous counting operation.

Key Features

  • Advanced Schottky TTL Technology: The SN74AS131A utilizes Texas Instruments' Advanced Schottky TTL technology to deliver faster speed and lower power consumption compared to standard TTL devices.
  • High-Speed Operation: This decade counter is capable of high-speed operation, making it suitable for use in systems where fast counting is crucial.
  • Synchronous Counting: The synchronous counting allows for precise timing and control, ensuring that the count operation occurs seamlessly and accurately.
  • Direct Clear Function: With a direct clear input, users can easily reset the counter to zero, simplifying the control logic and improving the usability of the device.
  • Wide Operating Voltage Range: The SN74AS131A is designed to operate over a broad voltage range, accommodating various power supply requirements.
  • Multiple Package Options: Available in a variety of package types, this device can be integrated into different hardware configurations, providing flexibility to designers.

Applications

The SN74AS131A is suitable for a wide range of counting applications, including:

  • Frequency dividers
  • Timers and clocks
  • Programmable counters
  • Digital event counters
  • High-speed computing systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AS131A is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Ordering Information

To obtain the SN74AS131A, visit the Texas Instruments website or contact an authorized distributor. Detailed specifications, datasheets, and support resources are available to assist with the design and integration process.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess