EN
  • EN
  • DE

TPA2011D1YFFT

Part No TPA2011D1YFFT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3.2W D 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.24W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA (1.2x1.3)
Dimension 9-UFBGA, DSBGA
Win Source Part Number 083936-TPA2011D1YFFT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2011D1YFFT CAD Model

Description

The TPA2011D1YFFT is a highly-efficient, mono audio power amplifier from Texas Instruments designed to deliver high-quality sound enhancement to various audio applications. This compact, filter-free Class-D amplifier is specifically tailored for portable devices where space and power consumption are critical design considerations.

Key Features

  • Output Power: The TPA2011D1YFFT can deliver up to 3.2W into a 4Ω load with less than 10% THD+N and up to 2.5W with less than 1% THD+N, ensuring loud and clear audio output for its size.
  • Efficiency: As a Class-D amplifier, it offers greater than 90% efficiency, which significantly reduces energy consumption and extends battery life in portable applications.
  • Filter-Free Operation: The device operates without the need for an output filter, which reduces external component count and simplifies the design process.
  • Advanced Pop & Click Suppression: It includes features that minimize noise artifacts associated with power cycling, thus enhancing the user experience by providing a smooth startup and shutdown audio performance.
  • Thermal and Short-Circuit Protection: The TPA2011D1YFFT comes with built-in thermal and short-circuit protection features that safeguard the device under abnormal operating conditions.
  • Space-Saving Package: The device is available in a space-efficient 9-bump DSBGA package (YFF), making it ideal for space-constrained applications.

Applications

The TPA2011D1YFFT's small footprint and high-efficiency output make it an excellent audio solution for a variety of portable applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Speakers
  • Handheld Gaming Devices
  • Notebook PCs

Technical Specifications

Parameter Value
Output Power (4Ω, <10% THD+N) 3.2W
Output Power (4Ω, <1% THD+N) 2.5W
Power Supply Range 2.5V - 5.5V
Efficiency >90%
Package Type DSBGA

Overall, the TPA2011D1YFFT from Texas Instruments is a robust audio amplification solution that combines power efficiency with high-quality sound output, making it an optimal choice for designers looking to enhance audio performance in their portable electronic products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1580 $50.5600
680+ $0.1480 $100.6400
1,050+ $0.1430 $150.1500
1,505+ $0.1330 $200.1650
1,955+ $0.1280 $250.2400
2,440+ $0.1230 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 342,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess