EN
  • EN
  • DE

TPA2010D1YZFR

Part No TPA2010D1YZFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.5W D 9DSBGA / Audio Amp Speaker 1-CH Mono 2.5W Class-D 9-Pin DSBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Dimension 9-UFBGA, DSBGA
Win Source Part Number 033424-TPA2010D1YZFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPA2010D1
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA2010D1YZFR CAD Model

Description

Product Overview: TPA2010D1YZFR by Texas Instruments

The TPA2010D1YZFR is a high-efficiency mono Class-D audio power amplifier designed by Texas Instruments, a leader in semiconductor solutions. This compact and robust component is a perfect choice for portable electronics where space is at a premium and power efficiency is crucial. The TPA2010D1YZFR offers a seamless audio experience with its 2.5-W mono output, making it an ideal fit for mobile phones, handheld gaming devices, and personal media players.

Encased in a space-saving, 9-bump DSBGA package, this amplifier is designed to minimize the footprint on your PCB and is engineered to reduce electromagnetic interference (EMI) which is a common challenge in high-speed digital electronics. The innovative design of the TPA2010D1YZFR provides high-quality audio amplification with a minimal number of external components, simplifying the design and integration process for product developers.

The device boasts an impressive efficiency that can exceed 90% with a 4Ω load, ensuring extended battery life for portable applications. This efficiency is achieved without sacrificing audio performance, as the TPA2010D1YZFR delivers a rich and clear sound with low distortion. It operates over a wide supply voltage range from 2.5V to 5.5V, which allows for flexible design options to accommodate various power sources.

Texas Instruments has equipped the TPA2010D1YZFR with advanced features such as a fully differential design that reduces RF rectification and improves sound quality, as well as a built-in thermal and over-current protection to safeguard the device under abnormal operating conditions. Furthermore, the amplifier can be easily controlled through a hardware shutdown pin, enabling a rapid power-down sequence to conserve battery life when not in use.

In summary, the TPA2010D1YZFR from Texas Instruments stands out as a high-performance audio solution that offers a perfect blend of size, efficiency, and sound quality. Its reliable performance and ease of integration make it a top choice for designers looking to enhance the audio capabilities of their next portable electronic project.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3062 $50.5230
350+ $0.2869 $100.4150
545+ $0.2772 $151.0740
780+ $0.2578 $201.0840
1,010+ $0.2481 $250.5810
1,260+ $0.2384 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,800 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess