EN
  • EN
  • DE

TPA2000D1GQCR

Part No TPA2000D1GQCR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W MONO D 48BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-BGA MICROSTAR JUNIOR (4x4)
Dimension 48-VFBGA
Win Source Part Number 143936-TPA2000D1GQCR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2000D1GQCR CAD Model

Description

The TPA2000D1GQCR is a high-fidelity, filter-free class-D audio amplifier from the renowned semiconductor manufacturer Texas Instruments. This innovative component is designed to deliver a premium audio experience for a wide range of applications. With its compact and efficient architecture, the TPA2000D1GQCR is an ideal solution for portable and space-constrained devices that require high-quality sound output.

Key Features

  • Output Power: The TPA2000D1GQCR can drive 2W into a 4Ω load with a 5V power supply, making it powerful enough for various audio applications without compromising on sound quality.
  • High Efficiency: As a class-D amplifier, it offers greater than 90% efficiency, which reduces power loss as heat and extends battery life in portable applications.
  • No Need for Output Filters: This amplifier is designed to operate without the need for LC output filters, simplifying design and reducing overall component count.
  • Thermal and Overcurrent Protection: The TPA2000D1GQCR includes built-in thermal and overcurrent protection to safeguard the device from damage due to overheating or excessive current draw.
  • Space-Saving Design: Housed in a compact 16-pin QFN package, it saves board space and is ideal for mobile phones, PDAs, portable media players, and other handheld devices.

Applications

The versatility of the TPA2000D1GQCR allows it to be used in an array of audio applications. These include but are not limited to:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Handheld Gaming Devices
  • PDAs and Personal Organizers
  • Notebook and Portable Computers

Technical Specifications

Parameter Value
Part Number TPA2000D1GQCR
Output Power (Typical) 2W into 4Ω
Supply Voltage 5V
Package 16-pin QFN
Efficiency > 90%

For those seeking a robust and efficient audio amplification solution, the TPA2000D1GQCR from Texas Instruments stands out as a superior choice. Its blend of power, efficiency, and compact design makes it a go-to component for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8729 $51.7122
43+ $2.3573 $101.3639
66+ $2.2836 $150.7176
91+ $2.2100 $201.1100
118+ $2.1363 $252.0834
157+ $1.9153 $300.7021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess