EN
  • EN
  • DE

TPA152

Part No TPA152
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 75-mW STEREO AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271779-TPA152
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA152 CAD Model

Description

Product Overview: TPA152 Audio Power Amplifier by Texas Instruments

The TPA152 from Texas Instruments is a high-fidelity audio power amplifier designed to provide exceptional sound quality for a wide array of audio applications. This versatile amplifier is capable of driving 75mW per channel into 32Ω speakers with a 3.3V supply, making it an ideal solution for portable and compact audio systems.

Key Features

  • Output Power: Delivers 75mW of continuous RMS power per channel into a 32Ω load, ensuring robust audio performance for its size.
  • Supply Voltage: Operates from a 2.5V to 5.5V supply, providing flexibility for use in various circuit designs and battery-powered applications.
  • Efficiency: The TPA152 features a Class-AB architecture that offers a good balance between efficiency and audio fidelity.
  • Signal-to-Noise Ratio (SNR): Boasts an excellent SNR, minimizing background noise and allowing for clearer sound reproduction.
  • Thermal and Short-Circuit Protection: Includes built-in thermal and short-circuit protection features that safeguard the amplifier and connected components from damage.

Applications

The TPA152 is well-suited for a variety of applications where high-quality audio amplification is required. These include:

  • Portable and desktop audio systems
  • MP3 players and docking stations
  • Notebook and tablet computers
  • Smartphones and PDAs
  • Audio/Visual equipment

Design Advantages

The TPA152's compact design and minimal external component requirements make it an excellent choice for space-constrained applications. It offers designers the advantage of implementing a high-quality audio path with a small footprint, thus enabling sleek and slim device designs. Additionally, the TPA152's low quiescent current helps extend battery life in portable devices, making it a highly efficient solution for mobile applications.

Conclusion

In conclusion, the TPA152 from Texas Instruments stands out as a reliable and efficient audio power amplifier that combines high-quality sound reproduction with practical design considerations. It is an excellent choice for designers looking to enhance the audio experience in their products without compromising on space or power efficiency.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2773 $50.1006
54+ $1.8686 $100.9044
83+ $1.8102 $150.2466
115+ $1.7518 $201.4570
148+ $1.6934 $250.6232
198+ $1.5182 $300.6036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess