EN
  • EN
  • DE

MRF2678IB

Part No MRF2678IB
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 240588-MRF2678IB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRF2678IB CAD Model

Description

The MRF2678IB is a high-performance integrated circuit (IC) from Texas Instruments, a leading global semiconductor company.

  • Application: Power amplifier module for applications in the frequency range of 26-28MHz
  • Power Output: High power output of 30W
  • Power Gain: High power gain of 10 dB
  • Operating Conditions: Designed to withstand harsh operating conditions
  • Protection Circuit: Built-in protection circuit
  • Package: Compact, surface-mount package
  • Supply Voltage: Operates from a single supply voltage

You May Also Be Interested in

ESMT
Lowest to $3.2617
EPCOS (TDK)
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess