EN
  • EN
  • DE

TPA1517DWPG4

Part No TPA1517DWPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 6-W STEREO AUDIO POWER AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 6W x 2 @ 4 Ohm
Operating Supply Voltage 9.5 V ~ 18 V
Features Mute, Standby, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 20-SO PowerPad
Package 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Win Source Part Number 1271778-TPA1517DWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA1517
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA1517DWPG4 CAD Model

Description

The TPA1517DWPG4 is a high-fidelity stereo audio power amplifier packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™ for improved thermal performance. Manufactured by Texas Instruments, this device is designed to deliver high-quality sound amplification with minimal distortion and noise.

Key Features

  • Output Power: The amplifier is capable of delivering 6 W per channel into a 4-ohm load with a 5 V supply, making it suitable for a variety of audio applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 9 V to 15 V, accommodating various power sources and ensuring flexible usage in different system configurations.
  • Efficient Operation: The TPA1517DWPG4 features a class-AB architecture that provides a perfect balance between power efficiency and audio performance.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection safeguards the amplifier and speakers against damage due to overheating or output faults.
  • Depop Circuitry: Integrated depop circuitry reduces the pop noise heard when the amplifier is powered on or off, thus enhancing the user's audio experience.

Applications

With its robust design and high-quality audio output, the TPA1517DWPG4 is ideal for a range of applications, including:

  • Television and home theater systems
  • Desktop and laptop computers
  • Portable speakers
  • Game consoles
  • Other consumer audio electronics

Technical Specifications

Parameter Value
Channels 2 (Stereo)
Output Power (per channel) 6 W into 4 Ω
Supply Voltage 9 V to 15 V
Package 20-pin TSSOP with PowerPAD™
THD+N 0.08% (Typical)

The TPA1517DWPG4 from Texas Instruments represents a reliable solution for designers and engineers who require an audio amplifier that combines power efficiency with high audio fidelity in a compact form factor.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess