EN
  • EN
  • DE

TPA1517

Part No TPA1517
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 6-W STEREO AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271777-TPA1517
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA1517 CAD Model

Description

Introducing the TPA1517: A Stereo Audio Power Amplifier by Texas Instruments

The TPA1517 from Texas Instruments is a robust audio solution designed for high-quality sound amplification. This integrated circuit is a stereo audio power amplifier that operates on a single 5V to 26V supply, making it a versatile choice for a wide range of audio applications. With its impressive power output of 6W per channel into a 4-ohm load, the TPA1517 is capable of driving stereo speakers with clarity and power.

The TPA1517 features Texas Instruments' advanced circuitry, providing a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD) for a pure audio experience. Its efficiency is further enhanced by an integrated shutdown feature, which reduces power consumption when not in use. This makes the TPA1517 not only powerful but also energy-efficient, ideal for battery-powered devices where longevity is key.

Designed with flexibility in mind, the TPA1517 includes a differential input stage which can easily be configured for single-ended inputs, accommodating various audio source requirements. The amplifier's built-in over-temperature and over-current protection ensures reliable performance and longevity, safeguarding the device against potential damage from abnormal operating conditions.

For ease of integration, the TPA1517 comes in a compact 20-pin DIP (PDIP) or 20-pin PowerPAD MSOP package, allowing for a space-saving footprint on printed circuit boards. This small form factor, coupled with minimal external components required for operation, makes it an excellent choice for portable audio devices, desktop computers, and other consumer electronics where space and power efficiency are crucial.

Whether you're designing a high-fidelity home audio system, a compact portable speaker, or enhancing the audio capabilities of multimedia products, the TPA1517 from Texas Instruments provides a reliable and high-performing audio amplification solution that delivers exceptional sound quality.

For detailed specifications, application notes, and further information, please refer to the official Texas Instruments datasheet for the TPA1517.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3438 $56.0628
14+ $7.6667 $107.3338
21+ $7.4271 $155.9691
28+ $7.1875 $201.2500
36+ $6.9479 $250.1244
49+ $6.2292 $305.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 423 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess