EN
  • EN
  • DE

TPA0243DGQ

Part No TPA0243DGQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels at Load 2W x 1 at 4Ohm; 95mW x 2 at 32Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 10-MSOP-PowerPad
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Family Part Number TPA0243
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1271762-TPA0243DGQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0243DGQ CAD Model

Description

TPA0243DGQ - Texas Instruments Audio Amplifier IC

The TPA0243DGQ is a high-fidelity audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's extensive audio amplifier portfolio and is designed to deliver premium sound quality with high efficiency, making it an ideal choice for a wide range of consumer and professional audio applications.

The TPA0243DGQ features a stereo audio power amplifier that can deliver up to 2 watts of continuous RMS power per channel into a 4-ohm load with less than 1% THD+N across the audio spectrum. This makes it suitable for applications requiring high-quality sound reproduction, such as televisions, desktop speakers, portable audio devices, and other multimedia products.

With a wide supply voltage range from 4.5V to 5.5V, the TPA0243DGQ is versatile and can be easily integrated into various system designs. Its high efficiency of 90% helps to minimize power loss and heat generation, thereby extending the battery life of portable devices and reducing the need for bulky heat sinks in stationary applications.

The TPA0243DGQ comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™ for enhanced thermal performance. This package is designed for space-constrained applications, providing a compact solution without compromising on power or audio quality.

Additional features of the TPA0243DGQ include a shutdown function that reduces power consumption when not in use, an integrated depop circuitry that minimizes noise during power cycling, and a differential input structure that provides improved noise rejection and audio fidelity.

Overall, the TPA0243DGQ from Texas Instruments represents a blend of performance, efficiency, and compact design, making it a top choice for designers looking to create high-quality audio experiences in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess