EN
  • EN
  • DE

171982-1142

Part No 171982-1142
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description NANO-PITCH I/O CONNECTOR. RIGHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Reel - TR
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905485-171982-1142
Ultra Librarian 3D Model Ultra Librarian 171982-1142 CAD Model

Description

The 171982-1142 is a Pluggable Connector manufactured by Molex, LLC. Molex is a leading global manufacturer of interconnect solutions, and this particular connector is designed to provide a reliable and efficient connection in various electronic applications. Pluggable connectors are designed for ease of use, allowing for quick and simple connections and disconnections, which are particularly useful in applications requiring frequent maintenance or reconfiguration.

Applications:

  • Data Centers: Used for connecting servers, storage devices, and networking equipment.
  • Telecommunications Equipment: Employed in switches, routers, and base stations for reliable signal transmission.
  • Industrial Automation: Utilized in control systems, PLCs (Programmable Logic Controllers), and industrial PCs for robust connectivity.
  • Medical Devices: Found in diagnostic equipment, patient monitoring systems, and imaging devices for secure and dependable connections.
  • Automotive Electronics: Integrated into vehicle control units, infotainment systems, and sensor interfaces for automotive applications.

Features:

  • Pluggable Design: Allows for quick and easy connections and disconnections, simplifying maintenance and reconfiguration.
  • Durable Construction: Constructed with high-quality materials to withstand harsh environments and frequent use.
  • Secure Locking Mechanism: Features a secure locking mechanism to prevent accidental disconnections, ensuring reliable signal transmission.
  • Compact Size: Designed with a compact form factor for space-saving integration into electronic devices.
  • High-Density Contacts: Provides high-density contacts for increased signal transmission capacity.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) regulations, making it environmentally friendly.

Benefits:

  • Easy Installation and Maintenance: Simplifies installation and maintenance procedures with its pluggable design.
  • Reliable Connections: Ensures reliable signal transmission with its durable construction and secure locking mechanism.
  • Space Saving: Allows for compact and efficient system designs with its small size.
  • Increased Capacity: Provides increased signal transmission capacity with its high-density contacts.
  • Environmental Compliance: Complies with RoHS regulations, reducing environmental impact.

Additional Details:

The 171982-1142 connector typically requires specific mating connectors to complete the connection. It is crucial to follow the manufacturer's specifications for proper installation and wiring. The connector's performance can be affected by factors such as temperature, humidity, and vibration, so appropriate precautions should be taken in harsh environments. Detailed specifications can be found in the manufacturer's datasheet, including voltage ratings, current ratings, contact resistance, and operating temperature range. These parameters are essential for selecting and integrating the connector into specific applications.

You May Also Be Interested in

TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.8490
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
JAE Electronics
CONN MULTI-PURP RCPT 40P R/A SMD / 40 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $16.2352
Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
Amphenol
CONN MIN HD SAS RCPT 36P SLD SMD / 36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
Lowest to $3.6446
JAE Electronics
CONN MULTI-PURP PLUG 40P R/A SMD / 40 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle
Lowest to $6.1665
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $94.7822

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,139 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess