EN
  • EN
  • DE

TDA9887HN/V4

Part No TDA9887HN/V4
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC IF-PLL I2C-BUS DEMOD 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Demodulator
Applications TV
Mounting SMD (SMT)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 212771-TDA9887HN/V4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9887HN/V4 CAD Model

Description

Product Overview: NXP TDA9887HN/V4

The NXP TDA9887HN/V4 is a highly integrated circuit designed for processing IF (Intermediate Frequency) signals in television and audio/video equipment. This advanced demodulator IC is capable of handling all the standard analog broadcast signals, making it a versatile solution for modern multimedia applications.

Key Features

  • Multi-Standard Support: Compatible with B/G, I, D/K, M/N, L, and L' television standards, ensuring a broad range of use in different geographic regions.
  • Automatic Standard Detection: The IC intelligently identifies the broadcast standard, simplifying the design of multi-standard TV receivers.
  • Integrated Audio Demodulator: Includes AM and FM audio demodulation capabilities, eliminating the need for additional audio processing components.
  • Sound Carrier Processing: Features automatic level control and automatic fine tuning for the sound carrier, ensuring optimal audio performance.
  • Flexible Interface Options: Offers I2C-bus control for easy integration with microcontrollers and other digital systems.

Performance Enhancements

The TDA9887HN/V4 integrates several performance enhancement features that contribute to a superior viewing experience:

  • Positive and Negative Modulation Handling: Capable of processing both positive and negative video modulations, providing clear image quality under various signal conditions.
  • Quasi-Split Sound: Supports quasi-split sound processing, which can improve the sound quality of the received audio signal.
  • Top-Off Tuner AGC: The IC includes a top-off tuner automatic gain control (AGC) for consistent signal levels.

Applications

The NXP TDA9887HN/V4 is ideal for use in a variety of applications, including:

  • Television sets
  • Set-top boxes
  • Video recorders
  • PC TV cards

With its comprehensive set of features and capabilities, the TDA9887HN/V4 is an excellent choice for designers seeking a reliable and high-performing IF signal processing solution. The integration of multiple functions within a single IC not only simplifies the design process but also helps reduce overall system costs and power consumption.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess