The TPA0232 from Texas Instruments is a state-of-the-art stereo audio amplifier designed to deliver high-quality sound in a compact and efficient package. This integrated circuit is part of Texas Instruments' extensive audio amplifier product line and is tailored for consumer electronics applications where space and power efficiency are of utmost importance.
Key Features
- Power Output: The TPA0232 is capable of delivering 2 watts of continuous RMS power per channel into a 4-ohm load, with less than 1% total harmonic distortion plus noise (THD+N).
- Efficiency: This amplifier is designed with TI's proprietary PowerPAD™ package, which significantly improves the thermal performance and overall efficiency of the device.
- Signal-to-Noise Ratio: It boasts an impressive signal-to-noise ratio (SNR) that exceeds 100 dB, ensuring crystal-clear audio reproduction.
- Supply Voltage: The TPA0232 operates on a supply voltage range of 4.5V to 26V, making it versatile for various power supply configurations.
- Shutdown Feature: It includes a shutdown feature that reduces the supply current to 0.7 µA, providing power-saving advantages for battery-powered devices.
Applications
The TPA0232 is ideal for a wide range of applications, including:
- Portable and compact audio devices
- Desktop and laptop computers
- Home entertainment systems
- Active speaker systems
- Multimedia monitors
Technical Specifications
| Parameter |
Value |
| Channels |
2 (Stereo) |
| Output Power |
2 W per channel (4 Ω) |
| SNR |
> 100 dB |
| Supply Voltage |
4.5V to 26V |
| THD+N |
< 1% |
| Shutdown Current |
0.7 µA |
The TPA0232 is an exemplary solution for designers looking to enhance the audio performance of their products without compromising on space or power efficiency. With its robust feature set and Texas Instruments' renowned reliability, the TPA0232 is an excellent choice for high-fidelity audio applications.