EN
  • EN
  • DE

RLZ3.6A

Part No RLZ3.6A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183399-RLZ3.6A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ3.6A CAD Model

Description

The RLZ3.6A is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable reference voltage, making it suitable for a variety of voltage regulation and surge protection applications. This diode offers a compact package size and reliable performance, contributing to efficient circuit design.

Applications

  • Voltage regulation in electronic circuits
  • Overvoltage protection
  • Clipping circuits
  • Voltage shifting
  • Reference voltage in power supplies

Features

  • Zener Voltage: 3.6V
  • High Surge Current Capability
  • Compact Package Size
  • High Reliability
  • Lead-free termination

Benefits

  • Provides a stable voltage reference, ensuring consistent circuit performance.
  • Protects sensitive components from voltage spikes and surges, increasing system reliability.
  • Allows for efficient circuit design due to its compact size.
  • Offers long-term reliability and stability.
  • Environmentally friendly due to lead-free construction.

Additional Details

The RLZ3.6A Zener diode is typically available in a small outline diode (SOD) package. Key specifications include a Zener voltage (Vz) of 3.6V, a reverse leakage current (Ir) specified at a particular reverse voltage, and a power dissipation rating. It's crucial to consult the datasheet for precise values of these parameters as they are temperature-dependent. The diode's ability to handle surge currents is a significant factor in its use for protection circuits. Careful consideration should be given to the operating temperature range to ensure optimal performance and longevity.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess