EN
  • EN
  • DE

TPA0211DGNT

Part No TPA0211DGNT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219655-TPA0211DGNT
Popularity Low
Supply and Demand Status Limited
Application Field Used in Wireless, Computers & Computer Peripherals, Audio, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPA0211DGNT CAD Model

Description

Introducing the TPA0211DGNT Audio Amplifier by Texas Instruments

The TPA0211DGNT is a state-of-the-art audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This efficient and compact amplifier is ideal for a variety of applications, including portable electronics, computers, and personal audio devices. With its advanced features and robust performance, the TPA0211DGNT provides an excellent audio amplification solution for designers and manufacturers looking to enhance the sound quality of their products.

Key Features and Benefits

  • High-Quality Audio Performance: The TPA0211DGNT delivers clean, powerful audio with minimal distortion, ensuring an immersive listening experience.
  • Efficiency: With its low-voltage operation and power-saving modes, this amplifier is designed for optimal energy efficiency, making it suitable for battery-powered devices.
  • Space-Saving Design: The compact form factor of the TPA0211DGNT, housed in an 8-pin MSOP PowerPAD™ package, allows for easy integration into space-constrained designs.
  • Thermal and Short-Circuit Protection: Built-in safety features help prevent damage to the amplifier and connected components, ensuring long-term reliability.
  • Flexible Gain Settings: The device supports adjustable gain settings through external components, providing designers with the flexibility to tailor the audio output to specific requirements.

Technical Specifications

The TPA0211DGNT operates within a supply voltage range of 2.5V to 5.5V, delivering up to 2W of continuous average power per channel into a 4Ω load with less than 1% THD+N. Its high power-supply rejection ratio (PSRR) minimizes power supply noise, contributing to its exceptional audio performance. The amplifier also features a shutdown function that reduces the supply current to less than 0.5μA, further conserving energy when the amplifier is not in use.

Applications

Thanks to its versatile design, the TPA0211DGNT is well-suited for a wide range of applications, including:

  • Portable and handheld audio devices
  • Desktop and laptop computers
  • Personal digital assistants (PDAs)
  • Mobile phones and communication devices
  • Portable gaming systems

For manufacturers and designers looking for a reliable and high-performing audio amplifier, the TPA0211DGNT from Texas Instruments offers a compelling solution that combines sound quality, efficiency, and versatility.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess