EN
  • EN
  • DE

PCA82C250T/YM,112

Part No PCA82C250T/YM,112
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN Interface IC CAN CONTROLLER INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Type High Speed
Mounting Style SMD/SMT
Package / Case SOIC-8
Data Rate 1 Mb/s
Supply Voltage - Min 4.5 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Packaging Tube
Product CAN Controllers
Brand NXP Semiconductors
Duplex Half Duplex
Number of Transceivers 1 Transceiver
Operating Supply Voltage 5 V
Product Type CAN Interface IC
Standard Pack Qty 2000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA82C250T/YM,112 CAD Model

Description

Introducing the PCA82C250T/YM,112 CAN Controller Interface

The PCA82C250T/YM,112 is a high-performance CAN (Controller Area Network) transceiver manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This interface IC ensures robust communication in automotive and industrial applications, where a dependable connection is paramount for system integrity and safety.

Key Features

  • ISO 11898 Compliance: The device adheres to the ISO 11898 standard, which defines the technical specifications for high-speed CAN communication up to 1 Mbps, ensuring compatibility with a wide range of CAN protocols and applications.
  • High Electromagnetic Immunity: With its impressive electromagnetic compatibility (EMC), the PCA82C250T/YM,112 can withstand harsh electrical environments, which is essential for automotive and industrial networks.
  • Differential Bus Outputs: The transceiver's differential bus outputs allow it to interface directly with the CAN bus, providing a reliable signal transmission even over longer distances.
  • Thermal Protection: An integrated thermal protection circuit ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Low-Power Mode: A low-power standby mode helps to conserve energy when the transceiver is not actively communicating, making it suitable for battery-operated systems.

Applications

The PCA82C250T/YM,112 is versatile and can be used in a variety of applications, including:

  • Automotive networks such as body control modules, engine management systems, and infotainment systems.
  • Industrial automation, where reliable communication between sensors, actuators, and controllers is critical.
  • Medical equipment that requires secure and reliable data exchange.
  • Any embedded system that benefits from the robustness and reliability of CAN communication.

Technical Specifications

The device is housed in an 8-pin SOIC package, making it compact and easy to integrate into existing designs. It operates over a wide supply voltage range and features low current consumption, which is crucial for energy-sensitive applications. Additionally, the PCA82C250T/YM,112 is designed to interface seamlessly with microcontrollers, further simplifying the design and implementation process for system developers.

With its combination of features, the PCA82C250T/YM,112 from NXP is an excellent choice for any application requiring a reliable and efficient CAN interface.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6036 $51.3152
67+ $1.5021 $100.6407
104+ $1.4514 $150.9456
149+ $1.3499 $201.1351
193+ $1.2992 $250.7456
241+ $1.2484 $300.8644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,040 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess