EN
  • EN
  • DE

TP3067N/NOPB

Part No TP3067N/NOPB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC FILTER CMOS 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating -25°C to 125°C
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 134733-TP3067N/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3067N/NOPB CAD Model

Description

The TP3067N/NOPB is a high-performance integrated circuit from Texas Instruments designed for telecommunication applications. It is a CMOS Telecom Interface Circuit that provides a versatile solution for interfacing between a digital telephone system and a subscriber's telephone set.

Key Features

  • Integrated Codec/Filter: The device includes a codec with filter sections, which allows for efficient analog to digital and digital to analog conversion with minimal signal distortion.
  • Low Power Consumption: Designed with CMOS technology, it ensures low power consumption, making it suitable for energy-sensitive applications.
  • High-Voltage Tolerance: The TP3067N/NOPB can tolerate high voltages, ensuring reliability and robustness in various operating conditions.
  • Noise Reduction: It features excellent noise reduction capabilities, which is critical for clear audio transmission in telecommunication systems.
  • Easy Integration: The device comes in a 16-pin DIP (Dual In-line Package) making it easy to integrate into existing designs.
  • Precision Reference Voltage: A stable on-chip reference voltage ensures consistent performance and operation.

Applications

The TP3067N/NOPB is ideal for a wide range of telecommunication applications, including but not limited to:

  • Telephones (both digital and analog)
  • Modems for data transmission
  • Teleconferencing equipment
  • Voice over IP (VoIP) systems

Product Specifications

Parameter Value
Supply Voltage (VDD) 5V ±10%
Operating Temperature 0°C to 70°C
Package Type 16-pin DIP
Mounting Type Through Hole

With its robust design and reliable performance, the TP3067N/NOPB from Texas Instruments stands out as a preferred choice for developers looking to create or upgrade telecommunications systems. This integrated circuit is a testament to Texas Instruments' commitment to providing high-quality components for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess