EN
  • EN
  • DE

TP13054AN

Part No TP13054AN
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description PCM CODEC, MU-LAW, 1-FUNC, CMOS / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 16 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 688980-TP13054AN
Ultra Librarian 3D Model Ultra Librarian TP13054AN CAD Model

Description

The TP13054AN is a high-performance voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device offers a robust power management solution suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Adjustable Output Voltage: The TP13054AN provides an adjustable output voltage that allows for increased flexibility in various applications, ensuring compatibility with a diverse array of devices and systems.
  • High Output Current: Capable of delivering a substantial amount of current, this voltage regulator can support applications requiring a significant power supply, making it ideal for high-performance operations.
  • Thermal Protection: The device includes built-in thermal protection features to ensure safe operation and prevent damage from overheating, contributing to the longevity and reliability of both the regulator and the overall system.
  • Low Dropout Voltage: The low dropout voltage characteristic of the TP13054AN minimizes power loss and improves efficiency, which is particularly beneficial in battery-powered applications where energy conservation is critical.

Applications

The versatile nature of the TP13054AN makes it an excellent choice for a variety of applications, including:

  • Power supplies for digital systems such as microcontrollers, microprocessors, and DSPs
  • Automotive electronics, including infotainment and navigation systems
  • Industrial control systems requiring stable and reliable power regulation
  • Portable and battery-operated devices where power efficiency is paramount

Product Specifications

Parameter Value Output Voltage Range Adjustable Output Current High Thermal Protection Yes Dropout Voltage Low

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page for the TP13054AN voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess