EN
  • EN
  • DE

TNETD7122BPAP

Part No TNETD7122BPAP
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100626-TNETD7122BPAP
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TNETD7122BPAP CAD Model

Description

The TNETD7122BPAP is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is tailored to meet the demanding needs of modern communication systems, providing a robust and efficient solution for network infrastructure and connectivity applications.

Key Features

  • High-Performance Processing: The TNETD7122BPAP is equipped with a powerful processing core that enables high-speed data handling, making it ideal for handling complex algorithms and processing tasks in networking equipment.
  • Advanced Connectivity: With support for multiple communication standards, this IC ensures seamless integration into various network architectures, facilitating high-speed data transfer and reliable connectivity.
  • Low Power Consumption: Designed with energy efficiency in mind, the TNETD7122BPAP operates with minimal power consumption, reducing the overall energy costs and heat generation in system designs.
  • Robust Security Features: Security is a paramount concern in network applications, and the TNETD7122BPAP incorporates advanced security protocols to protect data integrity and prevent unauthorized access.
  • Compact Form Factor: The small footprint of the TNETD7122BPAP allows for its use in space-constrained applications, while still delivering the performance expected from Texas Instruments products.

Applications

The versatile nature of the TNETD7122BPAP makes it suitable for a wide range of applications, including:

  • Network Routers and Switches
  • Wireless Access Points
  • Enterprise Networking Equipment
  • Broadband Communication Systems
  • Networked Smart Devices and IoT

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The TNETD7122BPAP is no exception, undergoing rigorous testing to ensure reliability and longevity in the field. Customers can trust in the Texas Instruments brand for their critical networking solutions.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess