EN
  • EN
  • DE

TMX320C6A8168CYG

Part No TMX320C6A8168CYG
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP/ARM PROCESSOR 1031FCBGA / DSP Fixed-Point 16bit 1.5GHz 10000MIPS 1031-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C6A816x
Packaging Tray
Type DSP+ARM
Interface EBI/EMI, Ethernet MAC, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate 800MHz, 1GHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.504MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting SMD
Package 1031-BFBGA, FCBGA
Manufacturer Package 1031-FCBGA (25x25)
Win Source Part Number 797684-TMX320C6A8168CYG
Popularity Medium
Supply and Demand Status Limited
Family Name TMX320C6A8168
Introduction Date October 01, 2010
ECCN 5A002.a.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMX320C6A8168CYG CAD Model

Description

The TMX320C6A8168CYG is a high-performance, power-efficient microcontroller designed by Texas Instruments (TI) to meet the demanding requirements of embedded control applications. This device is part of TI's TMS320C6x family, which is renowned for its Digital Signal Processing (DSP) capabilities, making it an ideal choice for applications that require intensive signal processing in conjunction with control tasks.

Key Features:

  • High-Speed DSP Core: The core of the TMX320C6A8168CYG operates at a high clock frequency, enabling rapid processing of complex algorithms and signal processing tasks.
  • Advanced Architecture: It features a VLIW (Very Long Instruction Word) architecture that allows multiple operations to be executed in parallel, significantly increasing the efficiency and speed of computations.
  • Large On-Chip Memory: The device includes a substantial amount of integrated memory, which is essential for storing temporary data and instructions, thus reducing the need for external memory components.
  • Robust Peripheral Set: A comprehensive set of peripherals is integrated, including high-speed communication interfaces, which enable the microcontroller to handle a wide range of I/O operations and communicate effectively with other devices in a system.
  • Low Power Consumption: Despite its high performance, the TMX320C6A8168CYG is designed to be energy efficient, which is crucial for battery-powered or energy-sensitive applications.

Applications:

The TMX320C6A8168CYG is versatile and can be used in various applications such as:

  • Industrial control systems
  • Robotics
  • Audio processing
  • Medical imaging
  • Communications infrastructure

Reliability and Support:

Texas Instruments provides extensive support for the TMX320C6A8168CYG, including detailed documentation, software tools, and a community of developers. Additionally, TI's commitment to quality ensures that this microcontroller is reliable for both prototyping and mass production.

Overall, the TMX320C6A8168CYG from Texas Instruments is a powerful tool for developers looking to integrate advanced DSP capabilities into their systems without sacrificing power efficiency or processing speed.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess