EN
  • EN
  • DE

UCC21739QDWRQ1

Part No UCC21739QDWRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC POWER MANAGEMENT / 10A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 150V/ns
Propagation Delay tpLH / tpHL (Max) 130ns, 130ns
Pulse Width Distortion (Max) 30ns
Rise / Fall Time (Typ) 33ns, 27ns
Current - Output High, Low 10A, 10A
Current - Peak Output 10A
Voltage - Output Supply 13V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, TUV, UL, VDE
Base Product Number UCC21739
Other Names 296-UCC21739QDWRQ1TR
Standard Package 2,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243475-UCC21739QDWRQ1
Ultra Librarian 3D Model Ultra Librarian UCC21739QDWRQ1 CAD Model

Description

Product Overview: UCC21739QDWRQ1 from Texas Instruments

The UCC21739QDWRQ1 is a state-of-the-art gate driver designed by Texas Instruments, specifically engineered for automotive applications. This robust component is tailored to drive silicon carbide (SiC) MOSFETs and IGBTs with precision and efficiency. Its advanced features and high reliability make it an ideal choice for electric vehicles (EVs), hybrid electric vehicles (HEVs), and other high-performance automotive power systems.

With its wide VCC range of 4.5V to 18V, the UCC21739QDWRQ1 provides versatile operation and is compatible with a broad spectrum of control ICs. The device ensures reliable gate driving with a peak source and sink current of 10A, which is crucial for fast switching and minimizing power losses in high-frequency applications.

One of the standout features of the UCC21739QDWRQ1 is its reinforced isolation, which is rated for 5.7kVRMS for 1 minute per UL1577. This high level of isolation ensures safe operation by protecting the low-voltage control side from the high-voltage power side, which is particularly important in automotive applications where safety is paramount.

The device also boasts an integrated Miller clamp, which is essential for preventing unintended turn-on of the power device due to Miller current, a common challenge in fast-switching power converters. Additionally, the UCC21739QDWRQ1 incorporates advanced protection features such as overcurrent protection, fault reporting, under-voltage lockout (UVLO), and thermal shutdown, enhancing the overall system reliability.

For design flexibility, the UCC21739QDWRQ1 comes in a compact 16-pin SOIC package (DWR), which is ideal for space-constrained automotive applications. The package is also automotive-qualified, meeting the stringent AEC-Q100 Grade 1 standards, which ensures operation in extreme temperatures ranging from -40°C to +125°C.

In summary, the UCC21739QDWRQ1 from Texas Instruments is a high-performance, isolated gate driver designed to meet the demanding requirements of automotive power electronics. Its combination of high current driving capability, reinforced isolation, integrated protection features, and compact form factor make it an excellent choice for designers looking to enhance the efficiency and reliability of their EV and HEV power systems.

You May Also Be Interested in

Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9957 $59.9742
13+ $8.2016 $106.6208
19+ $7.9453 $150.9607
27+ $7.6890 $207.6030
34+ $7.4327 $252.7118
46+ $6.6638 $306.5348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess