EN
  • EN
  • DE

TMX320C5505AZCH12

Part No TMX320C5505AZCH12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Package Tray
Part Status Obsolete
Operating Temperature Range -10°C ~ 70°C (TC)
Mounting Surface Mount
Package 196-LFBGA
Case / Package 196-NFBGA (10x10)
Family Name TMX320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -296-27201-5-ND, -TMX320C5505AZCH12-NDR, 296-27201-5
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937127-TMX320C5505AZCH12
Ultra Librarian 3D Model Ultra Librarian TMX320C5505AZCH12 CAD Model

Description

Product Overview: TMX320C5505AZCH12

The TMX320C5505AZCH12 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern audio and voice processing applications. This product is part of the TMS320C55x DSP family, which is renowned for its efficient processing capabilities and flexibility in handling various signal processing tasks.

Key Features

  • Advanced DSP Core: The device features a 16-bit fixed-point DSP core that can run at a clock speed of up to 300MHz, providing robust computational power for complex algorithms.
  • Low Power Consumption: It is engineered for power-sensitive applications, offering multiple power-saving modes to ensure optimal energy efficiency without sacrificing performance.
  • On-Chip Memory: The TMX320C5505AZCH12 includes a variety of on-chip memory options, such as 320KB of RAM and 64KB of ROM, which facilitate rapid data access and storage.
  • Rich Peripheral Set: This DSP is equipped with an array of peripherals, including USB 2.0 full-speed interface, I2C bus, UART ports, and SPI ports, enabling seamless connectivity and data transfer with external devices.
  • Enhanced Audio Capabilities: With its specialized audio serial ports and hardware-accelerated digital audio interface, the DSP is capable of delivering high-quality audio processing for applications like MP3 players, voice recorders, and digital hearing aids.

Applications

The versatility of the TMX320C5505AZCH12 makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Audio and voice processing
  • Speech and audio codecs
  • Wireless communication devices
  • Portable medical equipment
  • Industrial control systems

Technical Specifications

The TMX320C5505AZCH12 boasts an impressive set of technical specifications, ensuring reliable and efficient operation across various applications. It supports an extended temperature range, making it suitable for deployment in diverse environments. Additionally, it comes in a compact 179-ball MicroStar BGA package, allowing for a smaller footprint in embedded systems.

With its combination of high-speed DSP performance, low-power operation, and a comprehensive set of peripherals, the TMX320C5505AZCH12 from Texas Instruments is an excellent choice for developers looking to create sophisticated signal processing solutions in compact and energy-conscious designs.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess