EN
  • EN
  • DE

TMUX7412FRRPR

Part No TMUX7412FRRPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER / 4 Circuit IC Switch 1:1 11Ohm 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Max) 11Ohm
Channel-to-Channel Matching (ΔRon) 60mOhm
Voltage - Supply, Single (V+) 8V ~ 44V, ±5V ~ 22V
Voltage - Supply, Dual (V±) 8V ~ 44V, ±5V ~ 22V
Switch Time (Ton, Toff) (Max) 740ns, 100ns
-3db Bandwidth 550MHz
Charge Injection 330pC
Channel Capacitance (CS(off), CD(off)) 10pF, 12pF
Current - Leakage (IS(off)) (Max) 700pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX7412FRRPRTR
Standard Package 3,000
Win Source Part Number 1000709-TMUX7412FRRPR
Ultra Librarian 3D Model Ultra Librarian TMUX7412FRRPR CAD Model

Description

Product Overview: TMUX7412FRRPR from Texas Instruments

The TMUX7412FRRPR is a state-of-the-art, precision analog multiplexer from Texas Instruments designed for exceptional performance in a wide range of applications. This advanced switch IC provides 4 channels of 2:1 multiplexing, making it an ideal solution for signal routing in complex systems. Its low on-resistance and on-capacitance ensure minimal signal distortion, making it perfect for high-fidelity audio, sensitive measurement equipment, and other applications requiring high signal integrity.

Key Features

  • Low On-Resistance: The TMUX7412FRRPR boasts an ultra-low on-resistance, typically around 5 ohms, which reduces signal loss and maintains the integrity of the signal path.
  • Wide Operating Voltage Range: It operates across a wide voltage range of 1.08V to 5.5V, accommodating various power supply levels and ensuring compatibility with both digital and analog signal levels.
  • Low Charge Injection: The device exhibits low charge injection, minimizing the impact of switching on the signal quality, which is crucial for precision applications.
  • Break-Before-Make Switching: The TMUX7412FRRPR features break-before-make switching logic, which prevents signal overlap during channel transitions and protects against short circuits.
  • Extended Temperature Range: It is designed to operate reliably over an extended temperature range from -40°C to 125°C, making it suitable for industrial environments.

Applications

The TMUX7412FRRPR is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Audio and video signal routing
  • Communication systems
  • Analog input multiplexing for ADCs

Package and Reliability

This multiplexer comes in a compact QFN-16 package, which is not only space-efficient but also offers excellent thermal performance. The TMUX7412FRRPR is part of Texas Instruments’ commitment to high-quality and reliable components, ensuring long-term performance for your critical applications.

Conclusion

With its combination of low on-resistance, wide operating voltage range, and robust design, the TMUX7412FRRPR from Texas Instruments represents a superior choice for designers who require a reliable and precise analog multiplexer. Whether for industrial, commercial, or consumer electronics, this component delivers the performance needed to handle complex signal routing with ease.

You May Also Be Interested in

Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8973 $53.0757
21+ $4.8388 $101.6148
32+ $4.6876 $150.0032
45+ $4.5364 $204.1380
58+ $4.3852 $254.3416
77+ $3.9315 $302.7255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess