EN
  • EN
  • DE

TMUX1219DBVR

Part No TMUX1219DBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER  /  1 Circuit IC Switch 2:1 3Ohm (Typ) SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit DPST
Number of Circuits 1
On-State Resistance (Max) 3Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Voltage - Supply, Dual (V±) 1.08V ~ 5.5V
-3db Bandwidth 250MHz
Charge Injection -10pC
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Max) 5nA (Typ)
Crosstalk -45dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1219DBVRTR
Standard Package 3,000
Win Source Part Number 961471-TMUX1219DBVR
Ultra Librarian 3D Model Ultra Librarian TMUX1219DBVR CAD Model

Description

The TMUX1219DBVR is a state-of-the-art analog multiplexer/demultiplexer from Texas Instruments, a global leader in semiconductor design and manufacturing. This versatile device offers exceptional performance for signal routing in various electronic systems, making it an ideal choice for designers looking to optimize their applications with high precision and reliability.

Key Features:

  • Channel Configuration: The TMUX1219DBVR boasts a single 4-channel, 2:1 multiplexer/demultiplexer configuration, providing designers with the flexibility to route multiple analog or digital signals through a single device.
  • Low On-Resistance: With an ultra-low on-resistance of typically 3.5 ohms, this device ensures minimal signal distortion and power loss, enhancing the overall performance of the system it is integrated into.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range of 1.08 V to 5.5 V, making it compatible with a wide array of applications from battery-powered devices to industrial equipment.
  • Break-Before-Make Switching: The TMUX1219DBVR features break-before-make switching, which prevents signal overlap during channel transitions and ensures clean, glitch-free signal routing.
  • Low Charge Injection: The device minimizes charge injection, which is critical for maintaining signal integrity, especially in precision analog applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it against the potential damages caused by static electricity.

Applications:

The TMUX1219DBVR is designed for use in a diverse range of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Communication systems
  • Audio and video signal routing
  • Medical equipment
  • Industrial process control

Package and Quality:

Encased in a compact SOT-23-6 package, the TMUX1219DBVR is designed for space-constrained applications. It is also RoHS compliant and is manufactured under Texas Instruments' stringent quality control standards, ensuring high reliability and performance consistency.

For engineers and designers looking for a high-quality, versatile multiplexer/demultiplexer, the TMUX1219DBVR from Texas Instruments represents a premier choice that combines functionality, efficiency, and durability.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1691 $50.7300
725+ $0.1388 $100.6300
1,120+ $0.1344 $150.5280
1,540+ $0.1301 $200.3540
1,990+ $0.1258 $250.3420
2,665+ $0.1127 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,360 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess