EN
  • EN
  • DE

TSB82AA2BIPGE

Part No TSB82AA2BIPGE
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description OHCI-Lynx Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Protocol IEEE 1394
Function Link Layer Controller
Interface PCI
Standards IEEE 1394a-2000, OHCI-Lynx
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1274649-TSB82AA2BIPGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSB82AA2B
Introduction Date October 01, 1994
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TSB82AA2BIPGE CAD Model

Description

The TSB82AA2BIPGE is an advanced IEEE 1394b link layer controller designed and manufactured by Texas Instruments. This high-performance integrated circuit is engineered to facilitate rapid data transfer and communication in a wide array of digital applications. It is particularly well-suited for multimedia gadgets, computer peripherals, and networking hardware that require fast and reliable data exchange.

Key Features:

  • IEEE 1394b Standards Compliance: The device fully complies with the IEEE 1394b standard, ensuring compatibility with a broad range of FireWire devices and systems.
  • High Data Transfer Rates: It supports S100ββ (98.304 Mbps), S200ββ (196.608 Mbps), S400ββ (393.216 Mbps), S800 (786.432 Mbps), and S1600 (1.572864 Gbps) modes, enabling efficient handling of bandwidth-intensive applications.
  • Enhanced Connectivity: With two bilingual 1394b cable ports, the TSB82AA2BIPGE offers flexible connectivity options and the ability to daisy-chain multiple devices.
  • Programmable: The device includes a programmable 1394b PHY-link interface that can be tailored to specific application requirements.
  • Low Power Consumption: It is designed for low-power operation, making it an ideal choice for portable and battery-operated devices.
  • Robust Error Handling: The TSB82AA2BIPGE features sophisticated error detection and correction mechanisms to ensure data integrity during transmission.

Applications:

The versatility of the TSB82AA2BIPGE makes it suitable for a variety of applications, including but not limited to:

  • Professional and consumer audio/video equipment
  • High-speed data storage and retrieval systems
  • Networking and telecommunication infrastructure
  • Industrial control and instrumentation devices
  • Automotive and avionics data systems

The TSB82AA2BIPGE by Texas Instruments is a testament to the company's commitment to providing cutting-edge technology solutions that drive innovation across industries. Its high-speed data transfer capabilities, combined with robust error management and low power consumption, make it a top choice for developers and engineers looking to create high-performance digital communication systems.

You May Also Be Interested in

Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4100 $58.8200
5+ $24.1313 $120.6565
7+ $23.3772 $163.6404
9+ $22.6231 $203.6079
12+ $21.8690 $262.4280
16+ $19.6067 $313.7072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 547 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess