EN
  • EN
  • DE
  • IT

TMUX1204DGSR

Part No TMUX1204DGSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description MULTIPLEXER  /  1 Circuit IC Switch 4:1 5Ohm (Typ) 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Max) 5Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns (Typ), 5ns (Typ)
-3db Bandwidth 125MHz
Charge Injection 9pC
Channel Capacitance (CS(off), CD(off)) 13pF, 38pF
Current - Leakage (IS(off)) (Max) 75nA (Typ)
Crosstalk -42dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number TMUX1204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1204DGSRCT,296-TMUX1204DGSRDKR,296-TMUX1204DGSRTR
Standard Package 2,500
Win Source Part Number 961688-TMUX1204DGSR
Ultra Librarian 3D Model Ultra Librarian TMUX1204DGSR CAD Model

Description

The TMUX1204DGSR is a state-of-the-art analog multiplexer from Texas Instruments, designed for exceptional performance and reliability. This advanced device is part of TI's extensive multiplexer and switch portfolio, catering to a wide range of applications including signal routing in data acquisition systems, process controls, and instrumentation.

Key Features

  • High Performance: The TMUX1204DGSR offers low on-capacitance and low on-resistance, ensuring minimal signal distortion and power loss.
  • Wide Operating Range: With an operating voltage range of 1.08V to 5.5V, this device can be used in various environments and systems without compromising its performance.
  • Low Power Consumption: Designed for energy efficiency, the TMUX1204DGSR consumes minimal power, making it suitable for battery-operated and power-sensitive applications.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel-to-channel transitions, thereby eliminating the possibility of momentary short circuits.

Applications

The TMUX1204DGSR is versatile and can be integrated into multiple application areas, including:

  • Data acquisition systems
  • Instrumentation
  • Test and measurement equipment
  • Sample and hold circuits
  • Analog input/output multiplexing

Package and Quality

The TMUX1204DGSR comes in a compact 10-pin VSSOP (DGSR) package that is optimized for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception. It is manufactured under stringent quality control processes to ensure it meets the industry standards and customer expectations.

Ordering and Support

To place an order or to get more information about the TMUX1204DGSR, customers can visit the Texas Instruments website or contact their local sales office. TI provides comprehensive technical support, including datasheets, reference designs, and application notes to assist in the integration of the TMUX1204DGSR into your design.

You May Also Be Interested in

Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5277 $50.1315
235+ $0.4330 $101.7550
360+ $0.4194 $150.9840
495+ $0.4059 $200.9205
640+ $0.3924 $251.1360
855+ $0.3518 $300.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,860 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess