EN
  • EN
  • DE

TMSDVC5410GGWR100

Part No TMSDVC5410GGWR100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Signal Processor 176-BGA MICROSTAR -40 to 100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 16 b
Lead Free Contains Lead
Max Frequency 100 MHz
Memory Size 32 kB
Radiation Hardening No
RAM Size 128 kB
RoHS Compliant
Win Source Part Number 1224463-TMSDVC5410GGWR100
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMSDVC5410GGWR100 CAD Model

Description

The TMSDVC5410GGWR100 is a state-of-the-art microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments. This high-performance product is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and advanced consumer electronics. With its robust architecture and advanced features, the TMSDVC5410GGWR100 is poised to drive innovation and efficiency in embedded systems.

Key Features

  • Advanced Processing Core: At the heart of the TMSDVC5410GGWR100 lies a powerful processing core capable of handling complex computations with ease. This ensures smooth and reliable operation even in demanding applications.
  • High-Speed Connectivity: The device comes equipped with a range of connectivity options, including high-speed USB, CAN, and Ethernet interfaces, facilitating fast data transfer and communication with other components in the system.
  • Robust Memory Architecture: With an integrated memory system that includes both volatile and non-volatile memory options, this MCU offers ample storage for application code and data, as well as efficient memory management for optimal performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMSDVC5410GGWR100 is ideal for battery-powered devices, offering extended operational times without compromising on performance.
  • Flexible I/O Options: A comprehensive set of input/output ports allows for versatile interfacing with a wide array of sensors, actuators, and other peripherals, making it a perfect fit for customizable embedded solutions.

Applications

The versatile nature of the TMSDVC5410GGWR100 makes it suitable for various applications, including:

  • Industrial automation and control systems
  • Automotive control units and infotainment systems
  • Smart home devices and IoT solutions
  • Medical devices and healthcare equipment
  • High-end consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMSDVC5410GGWR100 is no exception. Manufactured using cutting-edge technology and subjected to rigorous testing, this MCU is built to meet the highest industry standards, ensuring long-term performance and stability in a wide range of operating conditions.

Whether you're developing the next generation of smart gadgets or upgrading an industrial control system, the TMSDVC5410GGWR100 from Texas Instruments offers the perfect blend of power, efficiency, and versatility to bring your projects to life.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess