EN
  • EN
  • DE

TMSDM6467CCUT7TAN

Part No TMSDM6467CCUT7TAN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 529FCBGA / Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate 729MHz DSP, 364.5MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797678-TMSDM6467CCUT7TAN
Popularity Medium
Supply and Demand Status Limited
Family Name TMSDM6467
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMSDM6467CCUT7TAN CAD Model

Description

The TMSDM6467CCUT7TAN is a high-performance digital media System-on-Chip (SoC) from Texas Instruments, designed to meet the rigorous demands of modern multimedia applications. This powerful SoC is part of the DM646x Digital Media Processor family, which is known for its robust processing capabilities and flexible architecture, making it an ideal choice for a wide range of applications, including streaming media, video conferencing, IP netcams, media servers, and digital signage.

Key Features and Benefits

  • Advanced Multimedia Processing: Equipped with a dual-core architecture that includes an ARM Cortex-A8 core and a TMS320C64x+™ DSP core, the TMSDM6467CCUT7TAN delivers exceptional performance for both control and signal processing tasks. This enables the processor to handle complex multimedia codecs and algorithms with ease.
  • High-Definition Video Support: With the capability to process high-definition video streams, this SoC can manage multiple video codecs such as H.264, MPEG-2, MPEG-4, and VC-1, making it highly versatile for various video applications.
  • Integrated Peripherals: The device includes a range of integrated peripherals, such as PCIe, Gigabit Ethernet, and DDR2/DDR3 memory interfaces, providing excellent connectivity options and reducing the need for additional components.
  • Scalable Solution: The TMSDM6467CCUT7TAN offers scalability to developers, allowing for the creation of a family of products with different performance and price points using the same platform. This can significantly reduce development time and costs.
  • Power Efficiency: Designed with power efficiency in mind, the processor ensures that devices can maintain a balance between performance and power consumption, which is critical for portable and energy-sensitive applications.
  • Software Support: Texas Instruments provides a comprehensive suite of software tools and libraries to support the development process, including codecs, frameworks, and development environments, to accelerate time-to-market for products using this SoC.

Applications

The versatility of the TMSDM6467CCUT7TAN makes it suitable for a variety of high-demand applications. Its powerful dual-core architecture can support complex tasks in video surveillance, medical imaging, video streaming, and other multimedia-intensive applications. Its integration capabilities and software support also make it an excellent choice for developers looking to create advanced digital media products and solutions.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess