EN
  • EN
  • DE

TMS9901NL-40

Part No TMS9901NL-40
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description programmable system interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271418-TMS9901NL-40
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS9901NL-40 CAD Model

Description

Product Overview: TMS9901NL-40 by Texas Instruments

The TMS9901NL-40 is a versatile peripheral interface adapter from the renowned semiconductor manufacturer, Texas Instruments. Designed to complement the TMS9900 microprocessor family, this interface adapter stands out for its robust design, reliability, and flexibility, making it a perfect fit for a wide range of industrial and commercial applications.

Key Features:

  • Compatibility: Specifically engineered to work with the TMS9900 series of 16-bit microprocessors, the TMS9901NL-40 ensures seamless integration with systems based on this architecture.
  • Interface: It provides a comprehensive set of interface functions, including programmable I/O lines, interrupt handling capabilities, and timer functions that are essential for managing peripheral devices.
  • Programmable I/O Lines: The device features 16 bidirectional I/O lines, all of which can be programmed individually as inputs or outputs, giving developers the flexibility to tailor the interface to their specific needs.
  • Interrupt Handling: With multiple interrupt inputs, the TMS9901NL-40 offers sophisticated interrupt handling, including priority encoding and interrupt masking, which are crucial for the development of responsive and efficient systems.
  • Clock Management: The onboard timer function can be utilized for clock management tasks, such as generating accurate time delays or measuring time intervals, enhancing the adapter's utility in time-sensitive applications.
  • Speed: The TMS9901NL-40 operates at a frequency of 40 MHz, providing a high-speed interface option for systems that require fast data transfer and processing capabilities.
  • Durability: Encased in a durable 40-pin DIP (Dual In-line Package), the TMS9901NL-40 is built to withstand the rigors of industrial environments while providing reliable performance over an extended period.

Applications:

The TMS9901NL-40 is an ideal component for developers looking to interface with a variety of peripheral devices, such as keyboards, displays, printers, and other input/output units. Its robust feature set makes it suitable for use in embedded systems, industrial control systems, automation, and any application that requires a dependable interface adapter.

Conclusion:

Texas Instruments' TMS9901NL-40 stands as a testament to the company's commitment to providing high-quality, adaptable, and performance-driven components. With its comprehensive feature set and compatibility with the TMS9900 microprocessor family, it is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess