EN
  • EN
  • DE

TMS5704355BZWTQQ1

Part No TMS5704355BZWTQQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750219-TMS5704355BZWTQQ1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS5704355BZWTQQ1 CAD Model

Description

Product Overview: TMS5704355BZWTQQ1 by Texas Instruments

The TMS5704355BZWTQQ1 is a highly integrated, high-performance microcontroller solution designed by Texas Instruments (TI) for automotive and industrial applications. This advanced microcontroller is part of TI's Hercules TMS570 series, which is known for its robust ARM Cortex-R-based MCUs that deliver exceptional safety, performance, and reliability features.

Key Features:

  • ARM Cortex-R5F Core: At the heart of the TMS5704355BZWTQQ1 is a powerful ARM Cortex-R5F core that operates at speeds up to 300 MHz, providing the computational power needed for complex real-time processing tasks.
  • Memory: The device comes equipped with 4MB of integrated Flash memory and 256KB of RAM, ensuring ample space for application code and data storage.
  • Safety Features: Engineered with safety-critical applications in mind, it includes built-in safety features such as Error Signaling Modules (ESM), parity and ECC on memory, and a CPU self-test library, making it suitable for applications that require compliance with safety standards like ISO 26262.
  • Communication Interfaces: A rich set of communication interfaces includes CAN, LIN, Ethernet, FlexRay, and SPI, enabling connectivity with a variety of peripherals and networks.
  • Quality and Reliability: TI's TMS5704355BZWTQQ1 is designed to meet the stringent quality requirements of the automotive industry, with high-temperature tolerance and long-term reliability.

Applications:

The versatility of the TMS5704355BZWTQQ1 makes it ideal for a wide range of applications, particularly those requiring high levels of safety and reliability. These include, but are not limited to, automotive safety systems such as Advanced Driver Assistance Systems (ADAS), electronic power steering, anti-lock braking systems, and industrial control systems.

Support and Tools:

Texas Instruments provides comprehensive support for the TMS5704355BZWTQQ1, including development tools, software libraries, and reference designs to aid in the rapid development of applications. Developers can benefit from the TI's HALCoGen software for easy peripheral configuration and the Hercules Safety MCU Demos, which demonstrate the safety features of the Hercules MCU platform.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.6690 $89.3380
3+ $36.6515 $109.9545
5+ $35.5062 $177.5310
6+ $34.3608 $206.1648
8+ $33.2155 $265.7240
11+ $29.7794 $327.5734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess