EN
  • EN
  • DE

TMS5704355AZWTQQ1

Part No TMS5704355AZWTQQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750218-TMS5704355AZWTQQ1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS5704355AZWTQQ1 CAD Model

Description

Product Overview: TMS5704355AZWTQQ1

The TMS5704355AZWTQQ1 is a high-performance automotive-grade microcontroller designed and manufactured by Texas Instruments (TI). It is part of the Hercules TMS570 series, which is specifically engineered to meet the rigorous standards of safety-critical applications within the automotive sector. This microcontroller is well-suited for a variety of electronic systems within the vehicle, including advanced driver-assistance systems (ADAS), body electronics, and powertrain control.

Key Features

  • Performance: The TMS5704355AZWTQQ1 is built around an ARM Cortex-R5F core, which operates at a frequency of up to 330 MHz, providing the computational power necessary for complex real-time processing tasks.
  • Memory: It comes with an ample memory configuration, including up to 4MB of integrated Flash memory and 256KB of RAM, facilitating efficient data handling and storage.
  • Safety: Designed with functional safety in mind, it includes features such as Error Correction Code (ECC) on both Flash and RAM, a built-in self-test (BIST) functionality, and a wide range of diagnostic features to ensure reliable operation under various conditions.
  • Connectivity: The device offers a comprehensive set of communication interfaces, including CAN, LIN, Ethernet, and FlexRay, allowing for versatile connectivity options within the vehicle's network.
  • Temperature Range: With an extended temperature range, the TMS5704355AZWTQQ1 is capable of operating in extreme environmental conditions, which is crucial for automotive applications.

Applications

The robust design and advanced features of the TMS5704355AZWTQQ1 make it an ideal choice for a broad range of automotive applications. It is particularly well-suited for safety-critical systems that require high levels of reliability and performance, such as electronic brake systems, airbag control, power steering, stability control, and engine management systems.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TMS5704355AZWTQQ1 is no exception. It is designed to meet the stringent Automotive Electronics Council (AEC) Q100 standards, ensuring high reliability and performance consistency. The device also supports the ISO 26262 standard for functional safety in road vehicles, making it a trustworthy choice for manufacturers and developers in the automotive industry.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.6490 $55.6490
3+ $45.6608 $136.9824
4+ $44.2339 $176.9356
5+ $42.8070 $214.0350
7+ $41.3801 $289.6607
9+ $37.0994 $333.8946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess