ADS8322Y/2KG4
The ADS8322Y/2KG4 is a variant of the ADS8322 series, offering the same excellent resolution and reliability with subtle differences tailored for specific applications. It is suited for precise data conversion and features robust performance under varied operating conditions.
- Features and Benefits:
- High Precision: Delivers 16-bit conversion consistency.
- Efficiency: Optimized for minimal power drain.
- Rapid Sampling: Suitable for high-speed applications.
- Small Footprint: Easily integrates into compact device designs.
- Applications:
- Precision Measurement Devices
- Communication Systems
- Environmental Monitoring Equipment
- Portable Test Instruments
- Additional Details:
- Temperature Range: Operates effectively from -40°C to 85°C.
- Interface: Seamless connectivity with digital platforms.