EN
  • EN
  • DE

TMS5703137BPGEQQ1

Part No TMS5703137BPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 3MB FLSH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 160MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 58
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 1.14V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name TMS570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937122-TMS5703137BPGEQQ1
Ultra Librarian 3D Model Ultra Librarian TMS5703137BPGEQQ1 CAD Model

Description

Introducing the TMS5703137BPGEQQ1 Microcontroller from Texas Instruments

The TMS5703137BPGEQQ1 is a cutting-edge microcontroller unit (MCU) developed by Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This high-performance MCU is part of the Hercules TMS570 series, which is renowned for its robust safety features and exceptional reliability.

Key Features:

  • Performance: At the heart of the TMS5703137BPGEQQ1 lies a powerful ARM Cortex-R5F core, operating at speeds up to 180 MHz. This provides the computational horsepower necessary to handle complex algorithms and control tasks with ease.
  • Memory: With an impressive 4MB of integrated Flash memory and 256KB of RAM, this MCU offers ample space for application code and data storage, ensuring smooth and efficient operation.
  • Safety: Safety is paramount in critical systems, and the TMS5703137BPGEQQ1 excels with built-in safety features that comply with ISO 26262 and IEC 61508 standards. These features include error correction code (ECC) on both Flash and RAM, a built-in self-test (BIST) functionality for the CPU, memory, and peripherals, and a safety manual with detailed safety analysis reports.
  • Connectivity: A variety of communication interfaces are supported, including CAN, FlexRay, Ethernet, and LIN, making this MCU highly versatile and capable of handling diverse communication requirements.
  • Integrated Peripherals: The device includes a rich set of peripherals such as multiple timers, ADCs, PWM outputs, and serial communication interfaces, which can help to reduce system costs and complexity.

Applications:

The robust design and comprehensive feature set of the TMS5703137BPGEQQ1 make it an ideal choice for a range of applications, particularly where safety and reliability are non-negotiable. It is well-suited for:

  • Automotive safety systems such as advanced driver-assistance systems (ADAS), electronic stability control (ESC), and anti-lock braking systems (ABS)
  • Industrial control systems requiring high levels of safety integrity
  • Medical equipment with critical safety requirements
  • Aerospace and avionics systems where failure is not an option

With its robust architecture, comprehensive safety features, and versatile connectivity options, the TMS5703137BPGEQQ1 from Texas Instruments represents a reliable solution for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.0079 $67.0079
2+ $54.9809 $109.9618
3+ $53.2627 $159.7881
4+ $51.5446 $206.1784
6+ $49.8264 $298.9584
7+ $44.6720 $312.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess