EN
  • EN
  • DE

TMS5703135DZWTQQ1

Part No TMS5703135DZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 3MB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797669-TMS5703135DZWTQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS5703135
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5703135DZWTQQ1 CAD Model

Description

Introducing the TMS5703135DZWTQQ1 Microcontroller from Texas Instruments

The TMS5703135DZWTQQ1 is a cutting-edge microcontroller designed by Texas Instruments, renowned for its robust performance and reliability in critical applications. This microcontroller is part of the Hercules TMS570 series, which is specifically engineered to meet the stringent requirements of automotive and industrial control systems.

At the heart of the TMS5703135DZWTQQ1 is a powerful ARM Cortex-R5 CPU core, operating at a frequency of up to 180MHz. This core is designed for real-time operations and is equipped with advanced features such as an IEEE 754-compliant floating-point unit, enhancing the computational capabilities of the microcontroller for complex algorithms and control functions.

One of the standout features of the TMS5703135DZWTQQ1 is its integrated safety architecture. It includes built-in redundancy and diagnostic features that comply with the ISO 26262 and IEC 61508 safety standards, making it an ideal choice for applications that require a high level of functional safety, such as automotive safety-restraint systems, braking, steering, and more.

The microcontroller also boasts a rich set of peripherals designed to facilitate a wide range of connectivity and control tasks. These include multiple CAN (Controller Area Network) interfaces, Ethernet, LIN (Local Interconnect Network), and FlexRay communication protocols, which are essential for modern automotive networks. Additionally, it offers an array of timers, serial communication interfaces, and a high-resolution PWM (Pulse Width Modulation) unit for precise motor control and actuation.

For memory, the TMS5703135DZWTQQ1 is equipped with 3MB of integrated flash memory and 256KB of RAM, providing ample space for application code and data storage. The flash memory also supports Error Correction Code (ECC), further enhancing the reliability of the system.

Encased in a compact 337-pin BGA (Ball Grid Array) package, the TMS5703135DZWTQQ1 is designed for space-constrained applications while still offering exceptional thermal performance and signal integrity.

In summary, the TMS5703135DZWTQQ1 from Texas Instruments is a robust and feature-rich microcontroller that provides a perfect solution for developers looking to create safe, efficient, and highly integrated control systems for automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7143 $59.4286
5+ $24.3810 $121.9050
7+ $23.6191 $165.3337
9+ $22.8572 $205.7148
12+ $22.0953 $265.1436
16+ $19.8096 $316.9536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess