EN
  • EN
  • DE

TMS5701227BZWTQQ1

Part No TMS5701227BZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32B 1.25MB FLASH 337NFBGA / ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 32-Bit Dual-Core 180MHz 1.25MB (1.25M x 8) FLASH 337-NFBGA (16x16)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-R4F
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I²C, LINbus, MibSPI, SPI, UCI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 101
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 1.14V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Base Product Number TMS5701
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353432-TMS5701227BZWTQQ1
Ultra Librarian 3D Model Ultra Librarian TMS5701227BZWTQQ1 CAD Model

Description

Texas Instruments TMS5701227BZWTQQ1 Microcontroller

The TMS5701227BZWTQQ1 is a highly-integrated, automotive-grade microcontroller unit (MCU) designed by Texas Instruments (TI), tailored for safety-critical applications. This advanced MCU is part of TI's Hercules TMS570 series, which is renowned for its robust architecture, designed to meet the stringent requirements of the automotive industry, including ISO 26262 compliance for functional safety.

At the heart of the TMS5701227BZWTQQ1 lies a powerful dual-core ARM Cortex-R4 processor, which operates at a frequency of up to 180 MHz. This enables the MCU to deliver high performance and efficient processing capabilities, suitable for a wide range of automotive applications such as advanced driver-assistance systems (ADAS), vehicle stability control, and electric power steering.

The MCU is equipped with 1.25MB of integrated Flash memory and 192KB of RAM, providing ample storage and memory for complex software applications and real-time data processing. Additionally, it features a rich set of peripherals including CAN, FlexRay, and Ethernet interfaces for robust communication options, as well as ADCs, PWM outputs, and SPI for versatile control and sensor interfacing.

With its built-in safety features, the TMS5701227BZWTQQ1 offers error correction code (ECC) on both Flash and RAM, a built-in self-test (BIST) for logic built-in self-test (LBIST), and memory built-in self-test (MBIST) capabilities, which are critical for detecting and responding to potential faults, thereby ensuring reliable operation in safety-critical systems.

The device also supports a wide operating temperature range, making it suitable for harsh automotive environments. Its low-power modes and power-saving features help to reduce the energy consumption of the applications it powers, contributing to the overall efficiency of the vehicle's electronic systems.

In summary, the TMS5701227BZWTQQ1 by Texas Instruments represents a robust, high-performance solution designed for the automotive industry, offering advanced features and capabilities to support the development of safety-critical systems that require high levels of reliability and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess