EN
  • EN
  • DE

TMS5700714APGEQQ1

Part No TMS5700714APGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16- and 32-Bit RISC Flash Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 32-Bit Dual-Core
Speed 160MHz
Connectivity CAN, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1271412-TMS5700714APGEQQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS5700714A
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS5700714APGEQQ1 CAD Model

Description

The Texas Instruments TMS5700714APGEQQ1 is a high-performance automotive-grade microcontroller designed to meet the rigorous standards of safety and reliability required in the automotive industry. This advanced microcontroller is part of Texas Instruments' Hercules TMS570 series, which is renowned for its robust architecture and exceptional error detection features.

Key Features:

  • ARM Cortex-R4F Core: At the heart of the TMS5700714APGEQQ1 is a powerful ARM Cortex-R4F CPU that operates at speeds up to 180 MHz, delivering the computational power needed for complex automotive applications.
  • Integrated Safety Features: The device includes built-in safety features such as Error Signaling Module (ESM), Parity/ECC on memories, and a CPU self-test library, ensuring high levels of system integrity and reliability.
  • Memory: It comes equipped with 1.25MB of integrated Flash memory and 192KB of data RAM, providing ample space for application code and data storage.
  • High-Speed Communication Interfaces: Multiple communication interfaces including CAN, LIN, and FlexRay support, enabling the microcontroller to handle complex communication tasks within a vehicle's network.
  • Robust I/O Capabilities: A wide range of input/output options including PWM outputs, analog-to-digital converters (ADCs), and digital I/O pins allow for versatile control and sensor interfacing.
  • Automotive Operating Temperature Range: Designed to operate reliably in extreme conditions, it can function within a -40°C to +125°C temperature range, suitable for under-the-hood applications.
  • Quality and Reliability: The TMS5700714APGEQQ1 is AEC-Q100 qualified, ensuring that it meets automotive industry quality standards for electronic components.

With its combination of performance, safety features, and communication capabilities, the Texas Instruments TMS5700714APGEQQ1 microcontroller is an ideal choice for advanced automotive applications such as electronic power steering, braking systems, advanced driver-assistance systems (ADAS), and other safety-critical applications.

Engineers and designers in the automotive sector can rely on the TMS5700714APGEQQ1 to deliver the necessary performance and safety for their next-generation vehicle systems, knowing that they are backed by Texas Instruments' commitment to quality and long-term reliability.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4674 $50.9348
5+ $20.8964 $104.4820
8+ $20.2434 $161.9472
11+ $19.5904 $215.4944
14+ $18.9373 $265.1222
18+ $16.9783 $305.6094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess