EN
  • EN
  • DE

TMS4C1024-10NL

Part No TMS4C1024-10NL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100545-TMS4C1024-10NL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS4C1024-10NL CAD Model

Description

The TMS4C1024-10NL is a high-performance integrated circuit memory chip produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular model is part of the TMS4C family of dynamic random-access memory (DRAM) chips, which are widely used in a variety of computing and electronic applications due to their speed and efficiency.

Key Features

  • Memory Capacity: The TMS4C1024-10NL boasts a memory capacity of 1 Megabit (1M x 1 bit), providing ample space for storing data in systems that require high-speed memory solutions.
  • Access Time: With an impressive access time of 100 nanoseconds, this DRAM chip ensures quick data retrieval, which is crucial for applications that demand fast processing times.
  • Package Type: The chip comes in a 16-pin DIP (Dual In-line Package), which is a standard package type for easy integration into a wide range of circuit boards and systems.
  • Operating Voltage: It operates at a standard voltage, making it compatible with most existing systems without the need for special power requirements.
  • Temperature Range: The TMS4C1024-10NL is designed to function reliably within a broad temperature range, ensuring stable performance under varying environmental conditions.

Applications

The versatility of the TMS4C1024-10NL makes it suitable for use in various applications, including:

  • Personal computers and workstations
  • High-performance servers
  • Telecommunications equipment
  • Industrial control systems
  • Embedded systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMS4C1024-10NL is no exception. Each chip is rigorously tested to meet the highest industry standards, ensuring that customers receive a product that not only performs well but also stands the test of time.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, technical support, and application notes to assist with the integration and use of the TMS4C1024-10NL in their projects.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess