EN
  • EN
  • DE

TMS470MSC63ZFEQR

Part No TMS470MSC63ZFEQR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993193-TMS470MSC63ZFEQR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS470MSC63ZFEQR CAD Model

Description

The TMS470MSC63ZFEQR is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed to cater to the demanding requirements of automotive and industrial applications. This MCU is part of TI's TMS470 series, which is renowned for its robust performance and reliability in harsh environments.

Key Features:

  • Core: The TMS470MSC63ZFEQR is built around an ARM Cortex-R4F processor core, which operates at a frequency of up to 160 MHz. This core provides high computational performance and real-time capabilities, making it ideal for safety-critical systems.
  • Memory: It comes equipped with an ample amount of integrated memory, including flash memory for program storage and RAM for data processing, which enhances its capacity to handle complex applications.
  • Input/Output: The MCU features a wide range of I/O options, including CAN, LIN, and FlexRay communication interfaces, which are essential for automotive networking. Additionally, it supports multiple PWM outputs and ADC inputs to interface with sensors and actuators.
  • Safety: Safety features are paramount in this product, with built-in mechanisms like Error Correction Code (ECC) on flash and RAM, and a Memory Protection Unit (MPU) to prevent unauthorized memory access, thereby ensuring system integrity.
  • Power Efficiency: Designed with power efficiency in mind, the TMS470MSC63ZFEQR incorporates power-saving modes, which reduce power consumption during idle periods, making it suitable for power-sensitive applications.
  • Temperature Range: The device operates over an extended temperature range, which guarantees functionality under extreme thermal conditions, a critical aspect for automotive and industrial environments.

Applications:

The versatility of the TMS470MSC63ZFEQR MCU makes it a prime choice for a variety of applications, including but not limited to automotive control systems like engine management and transmission control, as well as industrial automation systems that require high-speed processing and reliable operation.

Quality and Reliability:

As with all Texas Instruments products, the TMS470MSC63ZFEQR is manufactured to meet the highest quality and reliability standards. Customers can trust TI's commitment to delivering state-of-the-art semiconductor solutions that do not compromise on performance or durability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8644 $63.4576
8+ $13.0169 $104.1352
12+ $12.6101 $151.3212
17+ $12.2034 $207.4578
22+ $11.7966 $259.5252
29+ $10.5763 $306.7127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess