EN
  • EN
  • DE

MT29F64G08CBABAWC

Part No MT29F64G08CBABAWC
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Micron 64G Wafer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 7.5 GB
Operating Supply Voltage 3.3 V
Win Source Part Number 1080820-MT29F64G08CBABAWC
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT29F64G08CBABAWC CAD Model

Description

The MT29F64G08CBABAWC is a 64Gb (Gigabit) NAND flash memory device manufactured by Micron Technology Inc. This component is utilized in diverse applications requiring reliable and efficient non-volatile data storage.

Applications

  • Solid-state drives (SSDs)
  • Embedded systems
  • Mobile devices (smartphones, tablets)
  • USB drives
  • Memory cards

Features

  • Capacity: 64Gb (8GB)
  • NAND Type: MLC (Multi-Level Cell) NAND Flash
  • Interface: ONFI (Open NAND Flash Interface)
  • Data Transfer Rate: High-speed data transfer capabilities
  • Operating Voltage: Typically 3.3V or 1.8V
  • Operating Temperature Range: Standard or Industrial temperature range options available
  • Error Correction: Built-in error correction code (ECC)
  • Endurance: Moderate program/erase cycles

Benefits

  • Sufficient Storage Capacity: Provides adequate storage for various applications.
  • Reliable Data Storage: ECC ensures data integrity and reduces data corruption risks.
  • Fast Data Transfer: ONFI interface enables efficient read and write operations.
  • Low Power Consumption: Optimized for energy efficiency in portable devices.

Additional Details

The MT29F64G08CBABAWC uses MLC NAND flash technology, which stores multiple bits of data per cell to increase storage density. The ONFI interface provides a standardized communication protocol between the NAND flash memory and the host controller. The integrated ECC functionality detects and corrects errors during data storage and retrieval, ensuring data reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess