EN
  • EN
  • DE

TMS418160ADZ-60

Part No TMS418160ADZ-60
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description SMT Red Test Dot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100522-TMS418160ADZ-60
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS418160ADZ-60 CAD Model

Description

Overview of TMS418160ADZ-60

The TMS418160ADZ-60 is a high-performance, 16-Megabit Dynamic Random Access Memory (DRAM) module designed and manufactured by Texas Instruments. This memory chip is engineered to deliver fast data access times and is optimized for a wide range of applications that require high-speed memory operations and reliable performance.

Key Features

  • Memory Capacity: The TMS418160ADZ-60 offers a substantial 16-Mbit storage capacity, allowing for efficient handling of large data sets and complex programs.
  • Data Access Speed: With a 60 nanosecond access time, this DRAM module provides swift read and write operations, which is crucial for time-sensitive tasks and high-performance computing requirements.
  • Organization: The memory is organized as 1M x 16 bits, which enables a balanced and efficient data management for systems that utilize a 16-bit data bus.
  • Package: Encased in a precision-crafted ZIP (Zig-zag In-line Package), the TMS418160ADZ-60 ensures a reliable connection to the motherboard and easy installation.
  • Power Management: This module is designed with power efficiency in mind, featuring low power consumption that helps to minimize the overall energy usage of the system it is integrated into.
  • Compatibility: Texas Instruments has designed the TMS418160ADZ-60 to be compatible with a broad range of systems, ensuring that it can be integrated into various existing setups with minimal compatibility issues.

Applications

The versatility of the TMS418160ADZ-60 makes it suitable for an array of applications, including but not limited to:

  • High-performance personal computers
  • Workstations and servers
  • Networking equipment
  • Embedded systems
  • Telecommunications infrastructure

Conclusion

The TMS418160ADZ-60 by Texas Instruments represents a reliable and efficient memory solution for designers and engineers looking to enhance the performance of their digital systems. Its combination of speed, capacity, and power efficiency makes it an excellent choice for a multitude of applications that demand high-quality memory modules.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess