EN
  • EN
  • DE

TMS370C742AN2T

Part No TMS370C742AN2T
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 8-BIT Otprom 5 Mhz Microcontroller PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 5 MHz
Lead Free Contains Lead
Number of Bits 8
RoHS Non-Compliant
Win Source Part Number 1100507-TMS370C742AN2T
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS370C742AN2T CAD Model

Description

The TMS370C742AN2T is a sophisticated microcontroller unit (MCU) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This MCU is part of the TMS370 family, which is well-known for its integration of a high-performance processor core with a wide range of peripherals, making it an excellent choice for a variety of automotive and industrial applications.

Key Features

  • Processor Core: At the heart of the TMS370C742AN2T is a powerful 8-bit CPU designed to execute instructions efficiently, allowing for optimal control in time-critical tasks.
  • Memory: This MCU comes equipped with a robust on-chip memory architecture, including both programmable read-only memory (PROM) and random-access memory (RAM), providing ample space for application code and data storage.
  • Digital Peripherals: A suite of digital peripherals enhances the functionality of the TMS370C742AN2T. These include multiple I/O ports, timers, and serial communication interfaces, which enable the MCU to interface seamlessly with sensors, actuators, and other electronic components.
  • Analog Features: For applications requiring analog input, the TMS370C742AN2T is equipped with an analog-to-digital converter (ADC), making it capable of processing signals from the physical world.
  • Package and Temperature Range: The MCU is available in a robust package that is designed to withstand harsh environments. It operates over an extended temperature range, making it suitable for automotive under-the-hood applications.

Applications

The versatility of the TMS370C742AN2T makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Automotive control systems, including engine management and body electronics.
  • Industrial automation, where reliable control and interfacing with various sensors and actuators are crucial.
  • Consumer electronics that require a compact, efficient, and reliable MCU for control purposes.

Reliability and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TMS370C742AN2T is backed by TI's comprehensive technical support and documentation, ensuring that developers have the resources they need to integrate this MCU into their designs successfully.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TDK Corporation
3-terminal Filters
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess