EN
  • EN
  • DE

TMS32C6415EZLZ5E0

Part No TMS32C6415EZLZ5E0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 532-Pin FCBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797637-TMS32C6415EZLZ5E0
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6415E
Introduction Date November 09, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS32C6415EZLZ5E0 CAD Model

Description

The Texas Instruments TMS32C6415EZLZ5E0 is a high-performance digital signal processor (DSP) from the TMS320C6000 DSP platform. This processor is designed to meet the intense processing requirements of modern signal processing applications such as telecommunications, industrial control, and digital media. With its advanced architecture and high-speed processing capabilities, the TMS32C6415EZLZ5E0 is an ideal solution for developers looking to create sophisticated systems that require real-time signal processing.

Key Features

  • Clock Rate: The TMS32C6415EZLZ5E0 boasts a high-speed clock rate, enabling efficient processing of complex algorithms and tasks.
  • Cache Memory: Equipped with a large cache memory, this DSP ensures quick data access and improved performance for data-intensive applications.
  • Bus Architecture: The device features a high-bandwidth bus architecture that supports fast data transfer rates, essential for real-time processing.
  • Integrated Peripherals: A range of integrated peripherals, including timers and serial ports, enhance the functionality and flexibility of the DSP, allowing for a variety of applications and use cases.

Performance and Efficiency

The TMS32C6415EZLZ5E0 DSP is engineered to deliver optimal performance while maintaining power efficiency. This balance is critical in applications where processing speed and power consumption are both key considerations. With its advanced power management features, this DSP can operate at reduced power levels when full processing power is not required, thereby extending the life of battery-powered devices and reducing energy costs in wired systems.

Applications

Thanks to its robust processing capabilities, the TMS32C6415EZLZ5E0 is suitable for a wide range of applications. It is commonly used in:

  • Telecommunication infrastructure such as base stations and network switches
  • Industrial control systems for automation and process control
  • High-definition digital media processing, including audio and video encoding/decoding
  • Medical imaging equipment, such as MRI and CT scanners

Development Support

Developers working with the TMS32C6415EZLZ5E0 benefit from Texas Instruments' comprehensive support ecosystem, which includes development tools, software libraries, and a global community of engineers. This support accelerates the development process and helps bring products to market faster.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess