EN
  • EN
  • DE

TMS320VC5510GGW1

Part No TMS320VC5510GGW1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 374114-TMS320VC5510GGW1
Ultra Librarian 3D Model Ultra Librarian TMS320VC5510GGW1 CAD Model

Description

The TMS320VC5510GGW1 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and efficiency. This product is part of TI's TMS320C55x DSP generation, which is designed to meet the rigorous demands of high-speed signal processing in audio, telecommunications, and industrial control applications.

Key Features

  • Advanced DSP Core: The device features a 16-bit fixed-point DSP core that can operate at a frequency of up to 200 MHz, providing a powerful processing platform for real-time applications.
  • Low Power Consumption: TMS320VC5510GGW1 is designed for low power operation, making it ideal for portable and battery-powered devices where power efficiency is critical.
  • Integrated Memory: It includes on-chip memory, reducing the need for external memory components and simplifying system design. The memory configuration comprises 64K bytes of RAM and 256K bytes of ROM.
  • Peripheral Support: The device supports a variety of peripherals, including multichannel buffered serial ports (McBSP), a host port interface (HPI), and general-purpose I/O (GPIO) pins, which enhance its versatility in system integration.
  • On-chip Debugging: Equipped with an on-chip debugging module, the TMS320VC5510GGW1 simplifies the development and troubleshooting process, allowing for efficient system development.

Applications

The TMS320VC5510GGW1 is suitable for a wide range of applications, particularly those requiring intensive signal processing capabilities. These include professional and consumer audio systems, voice and data communication devices, medical imaging, and industrial control systems. Its robust architecture and feature set make it an excellent choice for designers looking to develop high-performance, power-conscious products.

Package and Quality

The DSP comes in a compact 144-BGA (Ball Grid Array) package, which allows for efficient space utilization on printed circuit boards. Texas Instruments ensures high-quality standards, and the TMS320VC5510GGW1 is no exception, offering reliability and performance for critical applications.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4917 $60.9834
4+ $25.0188 $100.0752
7+ $24.2370 $169.6590
9+ $23.4551 $211.0959
12+ $22.6733 $272.0796
15+ $20.3278 $304.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess