EN
  • EN
  • DE

TMS320VC5510AGGW1

Part No TMS320VC5510AGGW1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 240-BGA / DSP Fixed-Point 32bit 160MHz 320MIPS Automotive 240-Pin BGA MICROSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 344kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 240-LFBGA
Manufacturer Package 240-BGA MicroStar (15x15)
Win Source Part Number 797623-TMS320VC5510AGGW1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5510A
Introduction Date June 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TMS320VC5510AGGW1 CAD Model

Description

Product Overview: TMS320VC5510AGGW1

The TMS320VC5510AGGW1 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications requiring efficient, high-speed digital signal processing capabilities. This DSP is part of the TMS320C55x DSP family, which is renowned for its low power consumption and optimized performance in processing audio, telecommunications, and industrial control signals.

Key Features

  • Advanced DSP Core: The TMS320VC5510AGGW1 features a 16-bit fixed-point DSP core that can run at a clock speed of up to 200 MHz, providing a balance between power efficiency and processing power.
  • Memory: It comes with a range of integrated memory options, including 64K bytes of on-chip RAM and 256K bytes of on-chip ROM, ensuring fast access to critical data and instructions.
  • Peripheral Support: The DSP is equipped with a variety of peripherals such as a multichannel buffered serial port (McBSP), a host port interface (HPI), and general-purpose I/O (GPIO) pins, which facilitate easy interfacing with external devices and systems.
  • Power Management: With multiple power-saving modes, including idle, standby, and power-down, the TMS320VC5510AGGW1 is designed to optimize power consumption for battery-powered and portable applications.
  • Package: The device comes in a compact 144-BGA (Ball Grid Array) package, making it suitable for space-constrained applications.

Applications

The TMS320VC5510AGGW1 is ideal for a wide range of applications, including:

  • Professional and consumer audio processing
  • Telecommunications infrastructure
  • Speech and audio codecs
  • Wireless communication handsets and base stations
  • Medical imaging systems
  • Industrial control systems

Support and Resources

Texas Instruments provides extensive support for the TMS320VC5510AGGW1, including technical documentation, reference designs, software libraries, and development tools. These resources are designed to help system designers and engineers to reduce development time and bring their products to market faster.

In summary, the TMS320VC5510AGGW1 from Texas Instruments is a versatile and powerful DSP that offers an excellent balance of performance, power efficiency, and integrated features, making it a top choice for a multitude of DSP-based applications.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.1728 $80.1728
2+ $65.7828 $131.5656
3+ $63.7271 $191.1813
4+ $61.6714 $246.6856
5+ $59.6157 $298.0785
6+ $53.4485 $320.6910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,638 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess