EN
  • EN
  • DE

TMS320VC5502PGF300

Part No TMS320VC5502PGF300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FXD-PNT DSP 600 MIPS 176-LQFP / DSP Fixed-Point 32bit 300MHz 600MIPS Automotive 176-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 300MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 176-LQFP (24x24)
Win Source Part Number 033305-TMS320VC5502PGF300
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMS320VC5502
Introduction Date May 09, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320VC5502PGF300 CAD Model

Description

The TMS320VC5502PGF300 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and versatility in handling complex digital signal processing tasks. This DSP is a part of the TMS320C55x DSP generation and is designed to meet the rigorous demands of various applications, including audio, telecommunication, and industrial control systems.

Key Features

  • High-Performance Processing: With a core frequency of up to 300MHz, the TMS320VC5502PGF300 provides robust processing power for real-time signal processing applications.
  • Low Power Consumption: Optimized for power-sensitive applications, this DSP offers exceptional performance while maintaining low power consumption, making it ideal for portable and battery-powered devices.
  • Advanced Peripherals: It comes equipped with a variety of peripherals, including multichannel buffered serial ports (McBSPs), timers, and a host port interface (HPI), enhancing its connectivity and data transfer capabilities.
  • Memory Flexibility: The device features a flexible memory architecture with an integrated 64K-byte RAM, and it supports external memory interfaces for both program and data spaces.
  • On-Chip Debugging: An on-chip emulation (ICE) feature includes real-time debugging capabilities, which is essential for reducing development time and enhancing product reliability.

Applications

The TMS320VC5502PGF300 is designed to be used in a wide range of applications, including but not limited to:

  • Professional and consumer audio systems
  • Voice and audio processing devices
  • Telecommunication infrastructure
  • Industrial control and automation systems
  • Medical instrumentation

Package and Quality

This DSP is available in a 144-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint for space-constrained applications. It is also RoHS compliant, adhering to the latest environmental standards and regulations.

With its combination of high-speed performance, low power consumption, and a wide array of integrated features, the TMS320VC5502PGF300 from Texas Instruments stands out as an exceptional choice for designers seeking a reliable and capable DSP solution.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0216 $69.0648
6+ $18.8895 $113.3370
9+ $18.2992 $164.6928
12+ $17.7089 $212.5068
15+ $17.1186 $256.7790
20+ $15.3477 $306.9540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess