EN
  • EN
  • DE

TMS320VC5472ZHK

Part No TMS320VC5472ZHK
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description TMS320VC5472ZHK Texas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100492-TMS320VC5472ZHK
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320VC5472ZHK CAD Model

Description

The TMS320VC5472ZHK is a highly integrated digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments. This processor is part of the TMS320 family, which is well-known for its superior performance in digital signal processing tasks. The TMS320VC5472ZHK is designed to handle complex algorithms and computations, making it an ideal choice for applications in telecommunications, audio processing, industrial control, and many other fields that require high-speed signal processing capabilities.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320VC5472ZHK is a fixed-point DSP core that delivers the computational power needed for demanding signal processing tasks.
  • Advanced Memory Architecture: Equipped with a sophisticated memory architecture, this DSP allows for efficient data management and high-speed access, which is critical for real-time processing applications.
  • On-Chip Peripherals: The device includes a variety of on-chip peripherals, such as timers, serial ports, and parallel interfaces, which enhance its functionality and reduce the need for external components.
  • Programmability: The TMS320VC5472ZHK offers a high degree of programmability, enabling developers to customize the DSP for their specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, this processor is suitable for battery-powered devices or applications where power conservation is a priority.

Applications

The versatility of the TMS320VC5472ZHK makes it suitable for a wide range of applications. It is commonly used in:

  • Wireless and wired communication systems
  • Audio and speech processing
  • Medical imaging devices
  • Industrial control systems
  • Instrumentation and measurement equipment

With its combination of performance, integration, and efficiency, the TMS320VC5472ZHK from Texas Instruments stands out as a robust solution for any application requiring advanced digital signal processing.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess