EN
  • EN
  • DE

TSM1N45CW

Part No TSM1N45CW
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description 450V, 0.5A, Single N-Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
RoHS Non-Compliant
Win Source Part Number 1101444-TSM1N45CW
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM1N45CW CAD Model

Description

The TSM1N45CW is a 4.5kV high voltage rectifier manufactured by Taiwan Semiconductor. It is designed for high-voltage, high-frequency applications requiring fast switching and low reverse recovery current.

Applications:

  • High Voltage Power Supplies
  • Microwave Ovens
  • Voltage Multipliers
  • Laser Power Supplies
  • X-Ray Equipment

Features:

  • High Voltage: 4.5kV Reverse Voltage (VR)
  • Low Forward Voltage Drop: Vf = Varies, consult datasheet.
  • Fast Recovery Time: trr = Varies, consult datasheet.
  • High Surge Current Capability: Ifsm = Varies, consult datasheet.
  • Package: Surface Mount package (likely SMA or similar).

Benefits:

  • High Voltage Capability: Suitable for high-voltage applications.
  • Efficient Rectification: Low forward voltage drop minimizes power losses.
  • Fast Switching: Fast recovery time enables high-frequency operation.
  • Robust Design: High surge current capability ensures reliable performance.
  • Compact Size: Surface mount package allows for space-saving designs.

Additional Details:

The TSM1N45CW utilizes advanced rectifier technology to achieve its high-voltage and high-speed characteristics. The reverse leakage current is typically very low. It's crucial to consult the manufacturer's datasheet for precise specifications, including forward voltage drop (Vf) at different current levels, reverse recovery time (trr), maximum forward current (If), maximum surge current (Ifsm), and operating temperature range. The datasheet will also provide information on the package dimensions and recommended soldering conditions. This rectifier is designed for use in high-voltage applications where fast switching and low losses are critical.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess