EN
  • EN
  • DE

TMS320TCI6484CCMH

Part No TMS320TCI6484CCMH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1100483-TMS320TCI6484CCMH
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6484CCMH CAD Model

Description

The TMS320TCI6484CCMH is a high-performance, multifunctional digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of telecommunications and high-speed signal processing applications. This advanced DSP is a member of TI's TMS320C64x+™ series, known for their exceptional processing capabilities and power efficiency.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320TCI6484CCMH is a powerful C64x+ DSP core that delivers up to 9600 MIPS at a clock rate of 1.2 GHz, enabling rapid processing of complex algorithms and large data sets.
  • Integrated Peripherals: This DSP comes with a range of integrated peripherals, including Ethernet MACs, serial RapidIO, and multiple high-speed serial interfaces, facilitating easy connectivity and data transfer with other components in a system.
  • Enhanced Memory Architecture: It features an optimized memory architecture with a large on-chip memory, including L1 and L2 caches, to reduce latency and increase data throughput.
  • Robust Security: The TMS320TCI6484CCMH provides advanced security features, such as a secure boot, to protect against unauthorized access and ensure the integrity of the system.

Applications

This DSP is ideal for a variety of high-end applications, including:

  • Wireless base stations
  • Media gateways
  • Video and image processing
  • Medical imaging
  • Test and measurement equipment

Technical Specifications

Parameter Value
Clock Speed 1.2 GHz
Number of Cores 1
On-Chip Memory L1 and L2 Cache
Operating Temperature Range -40°C to 100°C
Package / Case 361A-FCBGA (Flip Chip-Ball Grid Array)

Overall, the Texas Instruments TMS320TCI6484CCMH DSP offers an unparalleled combination of processing power, integrated features, and flexibility, making it an excellent choice for developers looking to push the boundaries of high-speed digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,795 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess