EN
  • EN
  • DE
  • IT

TXR40AZ00-1205BI

Part No TXR40AZ00-1205BI
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 13C BLK  /  Black Connector Backshell, Heat Shrink Adapter M18x1 13, C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.965" (24.50mm)
Shell Size - Insert 13, C
Thread Size M18x1
Cable Exit 180°
Material Aluminum Alloy
Plating Zinc Nickel
Shielding Shielded
Color Black
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number TXR40AZ00
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names CW1051-000
Standard Package 1
Win Source Part Number 1053757-TXR40AZ00-1205BI
Ultra Librarian 3D Model Ultra Librarian TXR40AZ00-1205BI CAD Model

Description

The TXR40AZ00-1205BI is a heat shrink tubing product manufactured by TE Connectivity. This tubing is designed to provide insulation, abrasion resistance, and environmental protection for wires, cables, and other components.

Applications

  • Electrical insulation and protection
  • Cable bundling and strain relief
  • Wire marking and identification
  • Harnessing and jacketing
  • Protection against fluids, chemicals, and abrasion

Features

  • Material: Flexible polyolefin
  • Shrink Ratio: 2:1
  • Operating Temperature: -55°C to +125°C
  • Flame Retardant: Yes, meets UL 224 and CSA standards
  • Color: Black
  • Diameter (Expanded): 4.0 mm
  • Diameter (Shrunk): 2.0 mm
  • Wall Thickness (Recovered): 0.89 mm

Benefits

  • Provides reliable electrical insulation, reducing the risk of short circuits and electrical hazards.
  • Offers excellent abrasion resistance, protecting wires and cables from damage in harsh environments.
  • Seals and protects connections from moisture, chemicals, and other contaminants, extending the lifespan of components.
  • Easy to install using a heat gun or other heat source.
  • Durable and long-lasting, providing reliable protection for years to come.
  • Meets industry standards for flame retardancy, ensuring safety in critical applications.

Additional Details

The TXR40AZ00-1205BI is commonly used in a variety of industries, including automotive, aerospace, electronics, and industrial manufacturing. It is available in various lengths and colors to suit different application requirements. The 2:1 shrink ratio allows the tubing to conform tightly to the shape of the underlying component, providing a secure and reliable fit. It is RoHS compliant, ensuring that it meets environmental regulations. Its flexibility makes it easy to work with, even in tight spaces.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 23H OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 22 OLIVE / Shrink Boot Adapters 180° 22 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 23F OLIVE
Need more? Email Us
TE Connectivity
TINEL LOCK RING ADAPT
Need more? Email Us
TE Connectivity
ADPTR TINEL LOCK STR SHELL 20 / Shrink Boot Adapters 180° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A M12
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 36 OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess