EN
  • EN
  • DE

TMS320LF2406APZAR

Part No TMS320LF2406APZAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100LQFP / C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C24x 16-Bit
Package Tape & Reel
Core Processor C2xx DSP
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 41
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 5K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number TMS320
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1348510-TMS320LF2406APZAR
Ultra Librarian 3D Model Ultra Librarian TMS320LF2406APZAR CAD Model

Description

The TMS320LF2406APZAR is a highly integrated, high-performance solution from Texas Instruments, designed for demanding control applications. This microcontroller is part of the TMS320C24x DSP generation, which is a family of Digital Signal Processors that deliver a perfect blend of the DSP and microcontroller with its modified Harvard architecture, specialized instruction sets, and versatile peripherals.

Key Features:

  • Performance: The device boasts a 40 MIPS (million instructions per second) processing speed at a 20-ns instruction cycle time, which enables real-time precision control.
  • Memory: It comes with an on-chip 32K x 16-bit Flash memory, allowing for reliable storage of code and data, and 1.1K x 16 bits of dual-access RAM for efficient data handling.
  • Peripheral Highlights: The TMS320LF2406APZAR includes a variety of peripherals such as an Event Manager module, which contains capture units, compare units, and a general-purpose timer for complex timing and PWM operations, as well as a Serial Communications Interface (SCI) and a Serial Peripheral Interface (SPI) for robust serial data communication.
  • Analog-to-Digital Converter: The integrated 10-bit ADC with 16 channels provides accurate analog signal measurement and conversion, essential for sensor interfacing and control applications.
  • Robust Design: The microcontroller operates over an extended industrial temperature range and is available in a 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Pulse Width Modulation (PWM) Channels: Six PWM channels offer versatile control options for a wide range of applications, including motor control and power conversion.

Applications:

The TMS320LF2406APZAR is an ideal choice for a variety of applications, particularly in the industrial sector. Its high-speed processing capabilities and specialized peripherals make it suitable for motor control, including AC induction, Brushless DC (BLDC), and Permanent Magnet Synchronous Motors (PMSM), as well as digital power conversion, and intelligent sensor management.

Overall, the Texas Instruments TMS320LF2406APZAR is a powerful and versatile microcontroller that provides a cost-effective and efficient solution for advanced control systems, driving innovation in the industrial automation space.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6866 $53.0598
7+ $16.5672 $115.9704
10+ $16.0075 $160.0750
14+ $14.8881 $208.4334
18+ $14.3284 $257.9112
22+ $13.7687 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess