EN
  • EN
  • DE

TMS320LC543PZ1-40

Part No TMS320LC543PZ1-40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 40MHz
Non-Volatile Memory ROM (4 kB)
On-Chip RAM 20kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 213193-TMS320LC543PZ1-40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320LC543PZ1-40 CAD Model

Description

Texas Instruments TMS320LC543PZ1-40 Digital Signal Processor

The TMS320LC543PZ1-40 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and efficiency in handling complex numerical operations. This DSP is part of the TMS320 series, which is widely recognized for its use in various applications requiring signal processing such as audio processing, telecommunications, industrial control, and image processing.

Key Features:

  • Clock Speed: The TMS320LC543PZ1-40 operates at a clock speed of 40 MHz, providing a balance between power consumption and processing capability.
  • Architecture: It is built on the advanced modified Harvard architecture, which allows separate program and data memory buses to operate simultaneously, thus increasing the speed of instruction fetch and execution.
  • Performance: With a high level of integration, the DSP is capable of performing up to 40 million instructions per second (MIPS), making it suitable for high-speed signal processing tasks.
  • Memory: The device includes onboard RAM and ROM, facilitating rapid access to frequently used data and instructions, as well as reducing the need for external memory components.
  • Peripheral Integration: The TMS320LC543PZ1-40 comes with a range of integrated peripherals, including serial ports for communication, timers, and I/O ports, which help to reduce system costs and complexity.
  • Power Management: TI's advanced manufacturing processes ensure that the TMS320LC543PZ1-40 has low power consumption, making it ideal for portable and power-sensitive applications.

Applications:

The versatility of the TMS320LC543PZ1-40 DSP allows it to be used in a wide array of applications. It is particularly effective in systems that require real-time processing, such as:

  • Audio and speech signal processing
  • Digital image and video processing
  • Telecommunications systems
  • Instrumentation and control systems
  • Automotive electronics

With its robust design and comprehensive feature set, the TMS320LC543PZ1-40 from Texas Instruments remains a preferred choice for designers and engineers looking to develop efficient and reliable digital signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess